EN
  • EN
  • DE

MC1651L

Part No MC1651L
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description COMPARATOR, 2 FUNC, BIPOLAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC1651
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926106-MC1651L
Ultra Librarian 3D Model Ultra Librarian MC1651L CAD Model

Description

Introducing the MC1651L Integrated Circuit from ON Semiconductor

ON Semiconductor's MC1651L is a high-performance integrated circuit designed to cater to the demanding needs of modern electronic applications. This versatile chip is part of ON Semiconductor's renowned family of linear and logic components, known for their reliability and efficiency. The MC1651L is specifically crafted to provide a robust solution for a variety of digital and analog systems.

Key Features of the MC1651L

  • High-Speed Performance: The MC1651L is engineered to operate at high speeds, making it suitable for applications that require rapid data processing and signal manipulation.
  • Durable Construction: Manufactured with ON Semiconductor's cutting-edge technology, the MC1651L is built to withstand harsh operating conditions, ensuring long-term stability and performance.
  • Versatility: With its broad operating range, the MC1651L can be employed in a diverse array of applications, from complex industrial systems to consumer electronics.
  • Low Power Consumption: The device is designed with power efficiency in mind, which helps to reduce the overall energy consumption of the systems it is integrated into, potentially lowering operational costs.

Applications

The MC1651L is suitable for a wide range of applications, including but not limited to:

  • High-speed data processing units
  • Analog-to-digital and digital-to-analog converters
  • Signal amplification and conditioning
  • Telecommunications equipment
  • Automotive electronics
  • Control systems

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the MC1651L is no exception. Customers can expect robust support and comprehensive documentation, including detailed datasheets and application notes, to facilitate product integration and ensure optimal usage. The company's global network of technical support is available to assist with any questions or concerns regarding the MC1651L, ensuring a seamless experience from product selection to implementation.

For designers and engineers looking for a reliable, high-speed integrated circuit, the MC1651L from ON Semiconductor offers an exceptional blend of performance, durability, and versatility. Its integration into your next project can help achieve new levels of efficiency and innovation.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6905 $51.1195
46+ $2.2076 $101.5496
71+ $2.1387 $151.8477
97+ $2.0697 $200.7609
125+ $2.0007 $250.0875
168+ $1.7937 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess