EN
  • EN
  • DE

MPC17510EJR2

Part No MPC17510EJR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-5.5V 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver CMOS Parallel 24-TSSOP
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.220", 5.60mm Width)
Case / Package 24-TSSOP
Family Name MPC17
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935309668808, MPC17510EJR2-ND, MPC17510EJR2DKR, MPC17510EJR2TR, MPC17510EJR2CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885704-MPC17510EJR2
Ultra Librarian 3D Model Ultra Librarian MPC17510EJR2 CAD Model

Description

Product Overview: MPC17510EJR2 from NXP

The MPC17510EJR2 is a highly integrated motor driver IC designed by NXP Semiconductors, known for its precision and reliability in controlling small brushed DC motors. This compact, yet powerful, device is an ideal solution for a wide range of applications that require precise motor control, such as portable electronic devices, home appliances, office automation, and healthcare equipment.

Key Features

  • Voltage Range: The MPC17510EJR2 operates within a voltage range of 2.8V to 5.5V, making it versatile for various low-voltage applications.
  • Output Current: It can deliver an output current of up to 500mA, which is sufficient for driving small motors.
  • Control Interface: The device features a simple two-wire I2C serial interface, allowing for easy communication and control with a microcontroller or processor.
  • Multiple Operation Modes: It supports both forward and reverse motor operation, as well as a brake function, providing flexibility in motor control.
  • Protection Features: Built-in safety features include thermal shutdown, under-voltage lockout, and output short-circuit protection, ensuring the longevity and reliability of both the motor and the driver.
  • Package: The MPC17510EJR2 comes in a compact 20-pin QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the MPC17510EJR2 allows it to be used in a variety of applications. Its small footprint and low power consumption make it an excellent choice for battery-powered devices. In the realm of consumer electronics, it can be found in cameras, toys, and handheld gaming devices. In the medical field, it can drive small pumps or valves in portable medical devices. Office equipment such as printers and scanners also benefit from the precision control offered by this motor driver.

Conclusion

The MPC17510EJR2 by NXP Semiconductors stands out as a robust and efficient solution for driving small brushed DC motors. Its ease of integration, coupled with its comprehensive set of features, makes it a go-to choice for engineers and designers looking to add reliable motor control to their products. Whether it's for consumer electronics, medical devices, or office automation, the MPC17510EJR2 is an excellent motor driver that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8355 $62.6840
18+ $6.4292 $115.7256
28+ $6.2284 $174.3952
39+ $6.0274 $235.0686
50+ $5.8265 $291.3250
67+ $5.2238 $349.9946
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess