EN
  • EN
  • DE

MP3V5100GP

Part No MP3V5100GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 7.25PSI 0.13" 2.82V 8SOP / Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MP3V5100
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Vacuum
Operating Pressure -7.25PSI (-50kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±2.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure -58.02PSI (-400kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Side Port
Supplier Device Package 8-SOP
Base Product Number MP3V5
Standard Package 125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345843-MP3V5100GP
Ultra Librarian 3D Model Ultra Librarian MP3V5100GP CAD Model

Description

Introducing the NXP MP3V5100GP Pressure Sensor

Experience precision and reliability with NXP's cutting-edge MP3V5100GP pressure sensor, designed for a wide range of applications where accurate pressure measurement is crucial. This advanced sensor is part of NXP's reputable MP3V5000 series, which is known for its high-quality performance in various demanding environments.

Key Features:

  • Integrated Silicon Pressure Sensor: The MP3V5100GP is an integrated silicon pressure sensor for a wide range of applications, offering a piezoresistive transducer that is state-of-the-art in sensor technology.
  • High Accuracy: With its sophisticated design, this sensor delivers highly accurate pressure readings, ensuring that your applications function optimally and reliably.
  • Wide Pressure Range: It is capable of measuring pressure from 0 to 100 kPa, catering to a diverse set of needs in pressure sensing.
  • Temperature Compensated: The MP3V5100GP comes with built-in temperature compensation, which allows for consistent performance over a range of temperatures, making it ideal for various climatic conditions.
  • Calibrated Voltage Output: The calibrated and temperature compensated voltage output of this sensor simplifies integration into your system, reducing the need for additional signal processing.
  • Durable Package: Encased in a robust 867B-04 package, the MP3V5100GP is designed to withstand harsh conditions, ensuring longevity and durability.
  • Application Versatility: This sensor is perfect for use in medical devices, HVAC systems, industrial controls, and portable electronics, among other applications.

Technical Specifications:

The MP3V5100GP operates on a supply voltage of 3.0 V to 5.25 V, making it suitable for a variety of electronic circuits. It offers a linear voltage output that is directly proportional to the applied pressure, and it has an operating temperature range from -40°C to +125°C, accommodating a broad spectrum of environmental conditions.

With its exceptional performance and reliability, the NXP MP3V5100GP pressure sensor stands out as a top choice for developers and engineers seeking to incorporate accurate pressure sensing into their designs. Its robust construction and precision engineering make it a valuable component in any application where pressure monitoring is critical.

You May Also Be Interested in

Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess