EN
  • EN
  • DE

MP3V5050GC6U

Part No MP3V5050GC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 7.25PSIG 0.13" 2.82V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MP3V5050
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 7.25PSI (50kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±2.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MP3V5050
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643470-MP3V5050GC6U
Ultra Librarian 3D Model Ultra Librarian MP3V5050GC6U CAD Model

Description

The MP3V5050GC6U is a state-of-the-art pressure sensor designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This sensor is part of NXP's MP3V5000 series of piezoresistive transducers which are engineered to provide highly accurate and reliable pressure measurements in a variety of applications.

Key Features:

  • Pressure Range: The MP3V5050GC6U offers a pressure range that is calibrated for 0 to 50 kPa, making it suitable for a wide range of applications that require measurement of low-pressure levels.
  • Output: This sensor provides a proportional analog voltage output that varies with the applied pressure, making it easy to integrate with various analog-to-digital converters for further processing.
  • Accuracy: With an exceptional accuracy level, the MP3V5050GC6U ensures precise pressure readings, which is crucial for critical applications where precision is paramount.
  • Supply Voltage: It operates on a supply voltage of 5V, catering to standard electronic systems and ensuring compatibility with a broad range of devices.
  • Temperature Compensation: The built-in temperature compensation feature accounts for changes in temperature, which helps maintain measurement accuracy across different environmental conditions.
  • Package: Encased in an uncomplicated, yet robust, 6-pin SMT package, the MP3V5050GC6U is designed for easy mounting on printed circuit boards, which is ideal for high-volume applications.

Applications:

The versatility of the MP3V5050GC6U allows it to be used in a diverse range of applications, including but not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Environmental monitoring systems
  • Industrial controls
  • Consumer electronics
  • Automotive systems

With its combination of reliability, precision, and ease of use, the MP3V5050GC6U by NXP is an excellent choice for developers and manufacturers seeking a high-quality pressure sensor solution. Whether for medical, industrial, or consumer applications, this sensor stands out as a top-tier component that can enhance the performance and reliability of your products.

You May Also Be Interested in

Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1322 $69.3966
6+ $18.9802 $113.8812
9+ $18.3871 $165.4839
12+ $17.7940 $213.5280
15+ $17.2008 $258.0120
20+ $15.4214 $308.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess