EN
  • EN
  • DE

MMPF0200NPAEP

Part No MMPF0200NPAEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 11OUT 56HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Converter, i.MX6
Parts Input Voltage (V) 2.8V ~ 4.5V
Number of Outputs 11
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 755030-MMPF0200NPAEP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMPF0200NPAEP CAD Model

Description

The NXP MMPF0200NPAEP is a highly versatile and advanced Power Management Integrated Circuit (PMIC) designed to cater to a wide range of applications. This PMIC is engineered to provide a comprehensive power management solution for processors within the i.MX series, particularly focusing on the i.MX 6Solo, 6DualLite, 6Dual, and 6Quad applications processors, as well as other energy-conscious embedded platforms.

Key Features

  • Multiple Power Outputs: The MMPF0200NPAEP comes equipped with six buck converters and six linear regulators, ensuring a wide array of voltage rails for various system components.
  • Programmable Voltage: It features programmable output voltages through I2C communication, allowing precise control over the power supplied to different parts of the system.
  • Flexibility: The device offers flexibility in configuration, making it suitable for a variety of use cases and allowing designers to cater to specific system power requirements.
  • Power Sequencing: Integrated power sequencing simplifies the design process by managing the order in which different system parts are powered up or down, protecting sensitive components and ensuring system stability.
  • Coin Cell Charger: Includes an integrated coin cell charger, providing a convenient solution for real-time clock (RTC) backup power.

Advanced Features

  • Smart Power Control: The PMIC features Smart Power Control (SPC) and Coin Cell Charger (CCC), adding layers of intelligence and convenience to the power management framework.
  • One-Time Programmable Memory: It also includes One-Time Programmable (OTP) memory, which allows for customization and fine-tuning of power settings to match specific application needs.

Applications

The MMPF0200NPAEP is ideal for a variety of applications, including but not limited to:

  • Portable devices
  • Embedded systems
  • Networking equipment
  • Industrial control
  • Automotive infotainment systems

Conclusion

With its comprehensive feature set and adaptability, the NXP MMPF0200NPAEP PMIC stands out as a robust power management solution that can meet the demands of complex electronic systems. Its ability to provide a stable and efficient power supply while simplifying the design process makes it a valuable component for any power-sensitive application.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0311 $63.2177
16+ $7.4102 $118.5632
25+ $7.1786 $179.4650
34+ $6.9470 $236.1980
43+ $6.7156 $288.7708
58+ $6.0208 $349.2064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess