EN
  • EN
  • DE

MMBZ27VAL/DG

Part No MMBZ27VAL/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Double ESD protection diodes for transient overvoltage suppression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 322822-MMBZ27VAL/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ27VAL/DG CAD Model

Description

Introducing the MMBZ27VAL/DG - Your Robust ESD Protection Solution

Electronics designers and manufacturers understand the importance of protecting sensitive circuitry from the potentially destructive effects of electrostatic discharge (ESD). NXP, a trusted leader in semiconductor solutions, presents the MMBZ27VAL/DG, a state-of-the-art ESD protection device designed to safeguard your electronics with precision and reliability.

The MMBZ27VAL/DG is a dual common anode transient voltage suppressor (TVS) diode, specifically engineered to protect voltage sensitive components from ESD and transient voltage events. This robust component is ideal for high-density circuit protection in a wide range of applications, including mobile phones, computers, and other portable electronics where space is at a premium and protection is a must.

Key Features of the MMBZ27VAL/DG:

  • High ESD Protection: With the capability to withstand ESD discharges up to ±22 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard, the MMBZ27VAL/DG provides exceptional protection for your sensitive electronics.
  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that any transient voltages are quickly suppressed to levels that are safe for the components being protected.
  • Low Leakage Current: Designed with a low leakage current, the MMBZ27VAL/DG ensures minimal power consumption when the device is in standby mode, making it an energy-efficient choice for modern electronics.
  • Small Package Size: The MMBZ27VAL/DG comes in a compact SOT-23 package, allowing for easy integration into space-constrained designs without compromising on protection capabilities.
  • Lead-Free and RoHS Compliant: NXP is dedicated to environmental sustainability. The MMBZ27VAL/DG complies with RoHS regulations, making it a lead-free solution that meets current environmental standards.

With its combination of high ESD protection, low clamping voltage, and small form factor, the MMBZ27VAL/DG from NXP is an excellent choice for designers looking to enhance the durability and longevity of their products. By incorporating this robust ESD protection diode into your design, you can deliver superior performance and peace of mind to your customers, knowing that their devices are shielded against the unpredictable nature of electrostatic discharge.

Choose the MMBZ27VAL/DG for your next project and experience the confidence that comes with using a high-quality protection solution from NXP.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3326 $58.2050
425+ $0.2726 $115.8550
660+ $0.2645 $174.5700
905+ $0.2564 $232.0420
1,170+ $0.2472 $289.2240
1,565+ $0.2218 $347.1170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess