EN
  • EN
  • DE

MMA5148LVWR2

Part No MMA5148LVWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA51
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1151046-MMA5148LVWR2
Ultra Librarian 3D Model Ultra Librarian MMA5148LVWR2 CAD Model

Description

The NXP MMA5148LVWR2 is a state-of-the-art high precision accelerometer designed to provide cutting-edge motion sensing capabilities. This advanced sensor is part of NXP's reputable portfolio of motion sensors that are known for their reliability and performance in a wide range of applications. With its compact form factor and low power consumption, the MMA5148LVWR2 is particularly suited for portable electronic devices where space and battery life are at a premium.

Key Features

  • High Sensitivity: The MMA5148LVWR2 offers high sensitivity levels, enabling it to detect even the most subtle movements, making it ideal for applications requiring precise motion analysis.
  • Low Voltage Operation: This accelerometer operates at low voltages, which helps to conserve power in battery-operated devices, extending their operational lifespan.
  • Wide Measurement Range: It offers a wide range of measurement capabilities, which allows it to be used in a variety of environments and situations where robust motion detection is needed.
  • Advanced Digital Output: The device features a digital output that provides high-resolution data, ensuring accurate and reliable motion tracking.
  • Programmable Interrupts: With programmable interrupts, the MMA5148LVWR2 can be configured to alert a microcontroller to specific events, enhancing the responsiveness of the system it is integrated into.

Applications

The NXP MMA5148LVWR2 is versatile and can be deployed in a variety of applications such as:

  • Smartphones and Tablets
  • Wearable Devices
  • Health and Fitness Monitors
  • Gaming and Virtual Reality Systems
  • Industrial Monitoring and Control Systems

Technical Specifications

With a robust design, the MMA5148LVWR2 is engineered to withstand harsh conditions and provide consistent performance. It is packaged in a small, leadless surface-mount package that is RoHS compliant and designed for reflow soldering, making it easy to integrate into various circuit designs.

In summary, the NXP MMA5148LVWR2 accelerometer is an exceptional choice for developers and manufacturers seeking a high-performance, low-power, and versatile motion sensing solution.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess