The NXP MMA2612NKWR2 is a state-of-the-art high-g, low-power, micro-machined accelerometer designed to cater to a broad range of applications that require accurate and reliable motion detection. This advanced sensor is part of NXP's reputable portfolio of inertial sensors and is specifically engineered to withstand high-impact events while providing precise measurements.
Key Features
- High-G Tolerance: The MMA2612NKWR2 is capable of withstanding high-g impacts, making it ideal for industrial and automotive safety applications where high shock resistance is crucial.
- Low Power Consumption: Despite its robust performance, the accelerometer is designed for energy efficiency, which is critical for battery-powered devices and applications where power conservation is a priority.
- Wide Measurement Range: This sensor offers a broad dynamic range, allowing it to capture both high-speed and subtle movements accurately.
- High Sensitivity: The MMA2612NKWR2 provides high sensitivity, ensuring precise readings even in applications with low amplitude signals.
- Advanced Signal Conditioning: The built-in signal conditioning features of the accelerometer facilitate easier integration with various systems and improve the quality of the output signal.
Applications
The versatility of the NXP MMA2612NKWR2 makes it suitable for a wide array of applications, including:
- Vehicle crash detection and event recording
- Industrial equipment monitoring for predictive maintenance
- Consumer electronics that require motion input, such as gaming controllers and personal fitness devices
- Medical devices that need to track patient movement or detect falls
Technical Specifications
The technical specifications of the MMA2612NKWR2 are designed to meet the rigorous demands of high-g applications:
- Supply Voltage: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +105°C
- Shock Survivability: >10,000g
- Sensitivity: High precision with low noise output
- Package: Robust 16-pin SOIC package for easy integration
With its combination of performance, durability, and precision, the NXP MMA2612NKWR2 accelerometer is an exceptional choice for any application requiring reliable high-g sensing capabilities.