EN
  • EN
  • DE

MKW21Z512VHT4

Part No MKW21Z512VHT4
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462026-MKW21Z512VHT4
Manufacturer NXP
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation FSK, GFSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 128kB SRAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.2mA
Current - Transmitting 6mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Ultra Librarian 3D Model Ultra Librarian MKW21Z512VHT4 CAD Model

Description

The MKW21Z512VHT4 is a sophisticated microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. Aimed at providing a robust and efficient processing core, this component falls within the vast category of embedded systems dedicated to intricate computations and control tasks. The MKW21Z512VHT4 is primarily engineered for applications requiring low power consumption without compromising on performance, making it an ideal choice for wireless connectivity solutions. Integrating advanced MCU technology, it enables developers to craft systems with enhanced connectivity features suitable for the Internet of Things (IoT) era. Its design focuses on facilitating seamless integration with various communication protocols, thereby broadening its application spectrum. Manufacturers and developers across different sectors, including automation, smart home systems, and personal health devices, can leverage its capabilities to optimize performance and reliability. NXP's commitment to innovation is reflected in the architecture of the MKW21Z512VHT4, highlighting their role in advancing microcontroller technology to meet contemporary demands.

You May Also Be Interested in

Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess