EN
  • EN
  • DE

MKV10Z16VLF7

Part No MKV10Z16VLF7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MKV10Z16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885092-MKV10Z16VLF7
Ultra Librarian 3D Model Ultra Librarian MKV10Z16VLF7 CAD Model

Description

NXP MKV10Z16VLF7 Microcontroller

The NXP MKV10Z16VLF7 is a high-performance microcontroller unit (MCU) that is part of the Kinetis V Series designed specifically for motor control and digital power conversion applications. This device is built on the ARM Cortex-M0+ processor, providing a cost-effective solution with enhanced features to support a wide range of industrial applications.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 75 MHz, offering a balanced approach between power consumption and processing capability.
  • Memory: Comes with 16 KB of RAM and 64 KB of flash memory, providing ample space for code and data storage necessary for complex algorithms and control applications.
  • Analog Modules: Includes a variety of analog components such as a 16-bit analog-to-digital converter (ADC) with high-speed and high-accuracy performance, and a 12-bit digital-to-analog converter (DAC) for precise output control.
  • Timing and Control: Features multiple motor control timers, PWM modules, and quadrature decoder to cater to the needs of advanced motor control applications.
  • Communication Interfaces: Equipped with multiple communication interfaces such as SPI, I2C, and UART/USART, ensuring versatile connectivity options for various peripherals and devices.
  • Package: Available in a 48-pin LQFP package, allowing for a compact design in final products without compromising on input/output (I/O) capabilities.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes to reduce energy consumption during idle or low-activity states.
  • Operating Temperature: Capable of operating within the industrial temperature range, ensuring reliable performance in challenging environmental conditions.

The MKV10Z16VLF7 is an ideal MCU for developers looking to create sophisticated motor control systems like BLDC (Brushless DC), PMSM (Permanent Magnet Synchronous Motor), and ACIM (Alternating Current Induction Motor) due to its robust feature set and high level of integration. Its efficient processing capabilities, coupled with specialized peripherals for motor control, make it a top choice for applications such as industrial drives, robotics, HVAC systems, and smart energy solutions.

With NXP's commitment to quality and long-term support, the MKV10Z16VLF7 is a reliable and future-proof component that can elevate the performance and efficiency of your next industrial control project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1476 $51.6420
110+ $0.9417 $103.5870
165+ $0.9122 $150.5130
230+ $0.8828 $203.0440
295+ $0.8534 $251.7530
395+ $0.7651 $302.2145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess