EN
  • EN
  • DE

MKM33Z128ACLL5

Part No MKM33Z128ACLL5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis KM
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LCD, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 12x16b, 4x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MKM33Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MKM33Z128ACLL5-ND, 568-14557, 935318394557
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885079-MKM33Z128ACLL5
Ultra Librarian 3D Model Ultra Librarian MKM33Z128ACLL5 CAD Model

Description

The NXP MKM33Z128ACLL5 microcontroller is a cutting-edge device that integrates advanced features for a wide range of applications. Designed with performance and efficiency in mind, this microcontroller is part of the Kinetis M series, which is renowned for its exceptional power management, mixed-signal capability, and robust security features.

Key Features

  • Core: ARM Cortex-M0+ processor, which operates at up to 75 MHz frequency, offering a balanced combination of power efficiency and processing capability.
  • Memory: 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data handling.
  • Power Efficiency: Features multiple power modes, including a very low power run mode, which allows for significant energy savings, making it ideal for battery-powered devices.
  • Analog Modules: Comes with a variety of analog peripherals including a 12-bit ADC, a 12-bit DAC, and analog comparators, supporting sophisticated analog functions for a range of uses.
  • Communication Interfaces: Equipped with multiple communication options such as I2C, SPI, and UART, enabling seamless connectivity with other devices and systems.
  • Timers: Includes a range of timing and control peripherals like PWM, real-time timers, and periodic interrupt timers to manage time-sensitive tasks efficiently.
  • Security: The device incorporates features for secure boot, secure key storage, and cryptographic acceleration, ensuring data protection and secure operations.

Applications

The MKM33Z128ACLL5 is highly versatile and can be used in various applications, including but not limited to industrial control systems, smart meters, health care devices, and consumer electronics. Its robust feature set also makes it suitable for IoT devices where connectivity, low power consumption, and security are paramount.

Package and Quality

This microcontroller is offered in a 64 LQFP package, which is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that the MKM33Z128ACLL5 meets high standards for reliability and performance, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9593 $59.5930
24+ $4.8897 $117.3528
37+ $4.7369 $175.2653
51+ $4.5841 $233.7891
66+ $4.4313 $292.4658
88+ $3.9729 $349.6152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
In Stock: 60 pieces Factory Stock: 59 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess