EN
  • EN
  • DE

MKL81Z128VMC7

Part No MKL81Z128VMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 128KB FLASH 121MAPBGA / ARM® Cortex®-M0+ Kinetis KL8 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x16b; D/A 1x6b, 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MKL81Z128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number MKL81Z128VMC7-ND,935313028557,568-14251
Standard Package 348
Win Source Part Number 1322591-MKL81Z128VMC7
Ultra Librarian 3D Model Ultra Librarian MKL81Z128VMC7 CAD Model

Description

Product Overview: MKL81Z128VMC7

The MKL81Z128VMC7 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This MCU is part of the Kinetis L series, which is known for its energy efficiency, robust performance, and integration of advanced features.

Key Features

  • Core: The MKL81Z128VMC7 is built around an ARM Cortex-M0+ processor, which operates at a frequency of up to 48MHz. The Cortex-M0+ core is known for its exceptional energy efficiency, making it an ideal choice for power-sensitive applications.
  • Memory: It comes equipped with 128KB of flash memory and 16KB of RAM, providing ample space for application code and data storage.
  • Connectivity: This MCU offers a variety of communication interfaces, including I2C, SPI, UART, and USB, allowing for easy integration with peripheral devices and systems.
  • Analog Integration: The device features multiple analog components, such as a 12-bit ADC, a 12-bit DAC, and analog comparators, facilitating precise analog signal processing and control.
  • Timers and PWM: It includes a range of timing and control peripherals, including multiple timer/PWM channels, which are essential for tasks like motor control and pulse generation.
  • Low Power Consumption: The MKL81Z128VMC7 supports multiple power-saving modes, which enable the MCU to reduce power consumption during idle or low-activity periods.

Applications

The flexibility and feature set of the MKL81Z128VMC7 make it suitable for a diverse array of applications, such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Battery-operated devices
  • Healthcare and medical equipment

Development Support

NXP provides extensive development support for the MKL81Z128VMC7 with software libraries, development tools, and reference designs to help accelerate product development. The MCU is supported by the NXP MCUXpresso SDK and IDE, as well as third-party development environments, ensuring a smooth and efficient development process.

With its combination of power efficiency, processing capability, and comprehensive feature set, the MKL81Z128VMC7 is an excellent choice for designers looking to create sophisticated and energy-conscious embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6618 $57.3236
5+ $23.5174 $117.5870
7+ $22.7825 $159.4775
10+ $22.0476 $220.4760
12+ $21.3127 $255.7524
16+ $19.1079 $305.7264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,486 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess