EN
  • EN
  • DE

MKL33Z64VLH4

Part No MKL33Z64VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / Kinetis KL33 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity FlexIO, I2C, IrDA, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812699-MKL33Z64VLH4
Ultra Librarian 3D Model Ultra Librarian MKL33Z64VLH4 CAD Model

Description

NXP MKL33Z64VLH4 Microcontroller

The NXP MKL33Z64VLH4 is a highly capable microcontroller designed for embedded applications requiring low power consumption and high performance. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor. The MKL33Z64VLH4 operates at a maximum frequency of 48 MHz, providing a balanced blend of power efficiency and processing capability.

With 64 KB of flash memory and 16 KB of RAM, this microcontroller offers ample space for application code and data storage, making it suitable for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical equipment. The inclusion of a FlexMemory feature, which includes 256 bytes of EEPROM, allows for easy data storage without external non-volatile memory components.

The MKL33Z64VLH4 includes a variety of peripherals that enhance its functionality. These peripherals include multiple communication interfaces such as I2C, SPI, and UART, which enable the microcontroller to connect with other devices and sensors. Additionally, it provides a 12-bit analog-to-digital converter (ADC) for analog signal processing, as well as a 12-bit digital-to-analog converter (DAC) for precise analog output capabilities.

Security features are also embedded within the MKL33Z64VLH4 to ensure safe operation and data protection. The device includes a 128-bit unique identification number for each chip, which can be used for encryption and device authentication purposes.

Designed with power efficiency in mind, the MKL33Z64VLH4 supports multiple power modes, enabling it to conserve energy during periods of inactivity. This feature is particularly beneficial for battery-operated devices where longevity between charges is critical.

For developers, NXP provides comprehensive software support, including the MCUXpresso Software and Tools, which contain an integrated development environment (IDE), configuration tools, and extensive SDKs to facilitate application development and debugging.

In summary, the NXP MKL33Z64VLH4 microcontroller is a versatile and efficient solution for designers looking to create advanced and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1472 $50.0304
18+ $5.8644 $105.5592
27+ $5.6811 $153.3897
37+ $5.4978 $203.4186
48+ $5.3146 $255.1008
63+ $4.7648 $300.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess