EN
  • EN
  • DE
  • IT

MKL33Z256VMP4

Part No MKL33Z256VMP4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 64MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer NXP
Series Kinetis KL3
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-MAPBGA (5x5)
Family Name MKL33Z256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885067-MKL33Z256VMP4
Ultra Librarian 3D Model Ultra Librarian MKL33Z256VMP4 CAD Model

Description

The NXP MKL33Z256VMP4 is a highly capable microcontroller designed to meet the needs of a wide range of applications, particularly those requiring a balance between performance and power consumption. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor, the most energy-efficient ARM processor available.

Key Features

  • Processor: ARM Cortex-M0+ core running at up to 48MHz, offering the perfect balance between power consumption and processing capability.
  • Memory: Features 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage.
  • Power Efficiency: Designed with multiple power modes, including a very low power stop mode, to ensure optimal energy usage across various application states.
  • Communication Interfaces: Comes equipped with a variety of communication options such as I2C, SPI, UART/USART, which enable easy integration with peripheral devices.
  • Analog Modules: Includes high-quality analog modules like 12-bit DACs, 16-bit ADCs, and analog comparators, making it suitable for applications that require precise analog signal management.
  • Timer/PWM: Provides multiple timer/PWM channels for accurate timing operations and pulse-width modulation, essential for motor control and other timing-critical tasks.

Applications

The MKL33Z256VMP4 is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Low-power handheld devices
  • Battery-operated applications
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Healthcare monitoring devices

Development Support

NXP supports the MKL33Z256VMP4 with a comprehensive development ecosystem. Developers can take advantage of NXP's software and hardware development tools, including the MCUXpresso IDE and software development kit (SDK), which provide a seamless experience for firmware development and debugging. Furthermore, the microcontroller is supported by a wide range of third-party development tools and software, ensuring that developers can find the tools they need to bring their products to market quickly.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4072 $52.8864
28+ $3.6162 $101.2536
43+ $3.5032 $150.6376
59+ $3.3902 $200.0218
77+ $3.2772 $252.3444
103+ $2.9382 $302.6346
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess