EN
  • EN
  • DE

MKL25Z128VFM4

Part No MKL25Z128VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Part numbers for the chip have fields that identify the specific part. | IC MCU 32BIT 128KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 7x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MKL25Z128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1223993-MKL25Z128VFM4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian MKL25Z128VFM4 CAD Model

Description

Product Overview: NXP MKL25Z128VFM4 Microcontroller

The NXP MKL25Z128VFM4 microcontroller is a remarkable piece of technology designed for smart and efficient embedded applications. As a member of the energy-efficient Kinetis L series based on the ARM Cortex-M0+ processor, this microcontroller offers a perfect blend of low power consumption and high performance.

Key Features

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, providing an optimal balance between processing power and power consumption.
  • Memory: Comes with 128KB of flash memory and 16KB of SRAM, suitable for various applications requiring a moderate amount of storage and data manipulation capabilities.
  • Communication Interfaces: Includes a range of communication options such as I2C, SPI, UART, and USB, allowing for versatile connectivity with peripheral devices.
  • Analog Modules: Features multiple analog components including a 12-bit ADC, a 12-bit DAC, and analog comparators, making it ideal for interfacing with sensors and other analog signals.
  • Timers and Clocks: Equipped with multiple timers, a real-time clock, and a variety of clocking options to ensure precise timing and event management.
  • Package: Available in a 32-pin QFN package, which is compact and suitable for space-constrained applications.
  • Power Efficiency: Supports various power modes, including a low-power tickless operation, to maximize battery life in portable devices.
  • Development Support: Backed by NXP's comprehensive development ecosystem, including software libraries, development boards, and IDE support.

Applications

The NXP MKL25Z128VFM4 is an excellent choice for a wide range of applications, such as:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Industrial control systems
  • Medical devices
  • Automotive systems

In conclusion, the NXP MKL25Z128VFM4 microcontroller is a versatile and powerful solution for designers looking to create sophisticated, yet power-conscious, embedded systems. Its robust feature set and support for multiple communication protocols make it a top choice for engineers across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4528 $52.2640
12+ $8.5766 $102.9192
19+ $8.3086 $157.8634
25+ $8.0406 $201.0150
33+ $7.7726 $256.4958
44+ $6.9685 $306.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,468 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess