EN
  • EN
  • DE

MKL13Z64VLH4

Part No MKL13Z64VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL13
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity FlexIO, I2C, IrDA, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKL13Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315482557,568-14548,MKL13Z64VLH4-ND
Standard Package 160
Win Source Part Number 1078986-MKL13Z64VLH4
Ultra Librarian 3D Model Ultra Librarian MKL13Z64VLH4 CAD Model

Description

Product Overview: NXP MKL13Z64VLH4 Microcontroller

The NXP MKL13Z64VLH4 is a versatile and efficient microcontroller designed for applications requiring low power consumption and high performance. This device is part of the energy-efficient Kinetis L series based on the ARM Cortex-M0+ core. It operates at a maximum frequency of 48 MHz, providing a balance between processing capacity and power usage, ideal for battery-operated and portable applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at up to 48MHz.
  • Memory: 64KB flash memory and 16KB RAM, facilitating complex applications and data manipulation.
  • Communication Interfaces: Includes I2C, SPI, UART/USART for versatile peripheral connectivity.
  • Analog Modules: Equipped with a 12-bit ADC, analog comparators, and DAC for interfacing with analog sensors and devices.
  • Timers: Multiple timer modules including a real-time clock for time-sensitive tasks.
  • Power Efficiency: Features multiple power-saving modes to reduce consumption when full processing power is not required.
  • Package: Available in a 64-LQFP package, suitable for space-constrained applications.
  • Operating Voltage: Supports a range of 1.71V to 3.6V, accommodating various power supplies and battery technologies.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +105°C.

Applications:

The MKL13Z64VLH4 is ideal for a wide range of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical devices
  • Industrial control systems
  • Home automation
  • Battery-operated devices

Development Support:

NXP provides comprehensive development support for the MKL13Z64VLH4 with its software and hardware tools. Developers can take advantage of the MCUXpresso SDK, integrated development environments (IDEs), and configuration tools to streamline the development process and reduce time to market.

In conclusion, the NXP MKL13Z64VLH4 microcontroller is an excellent choice for designers looking for a low-power, high-performance MCU with a rich set of features and broad application support.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4717 $51.7736
19+ $5.3101 $100.8919
30+ $5.1442 $154.3260
41+ $4.9783 $204.1103
52+ $4.8123 $250.2396
70+ $4.3145 $302.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,563 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess