EN
  • EN
  • DE

MKL02Z32VFG4

Part No MKL02Z32VFG4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KL02
Package Tray
Number of I/O 14
Family Name MKL02Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851886-MKL02Z32VFG4
Ultra Librarian 3D Model Ultra Librarian MKL02Z32VFG4 CAD Model

Description

The NXP MKL02Z32VFG4 is a highly capable microcontroller designed for embedded applications requiring low power consumption and high integration. This microcontroller is part of NXP's Kinetis L series, which is built on the ARM Cortex-M0+ core, offering a balance between performance and power efficiency.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, providing a cost-effective solution for smart metering, general control systems, and IoT applications.
  • Memory: 32KB of flash memory and 4KB of RAM, allowing for efficient code and data storage for complex applications.
  • Package: Available in a 16-pin QFN package, the MKL02Z32VFG4 is suitable for space-constrained applications.
  • Power Efficiency: Multiple power modes, including a very low power stop mode, ensure that applications can conserve energy when not in use.
  • Communication Interfaces: Includes I2C, SPI, and UART modules for serial communication, enabling the microcontroller to connect with a wide range of peripherals and other microcontrollers.
  • Analog Modules: Features a 12-bit ADC with internal voltage reference for accurate analog-to-digital conversions, and a 12-bit DAC for analog output capabilities.
  • Timers: Equipped with a variety of timing and control peripherals including a 6-channel Timer/PWM, Real-Time Clock, and Periodic Interrupt Timer.
  • Input/Output: Up to 22 GPIOs provide ample interfacing capability with external components and user interfaces.
  • Security and Reliability: The device includes a hardware random number generator and a cyclic redundancy check (CRC) module to enhance security and data integrity.

Applications:

The MKL02Z32VFG4 is designed for a wide range of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Portable medical devices
  • Wearable technology
  • Industrial control systems
  • Smart metering

With its rich feature set and low power consumption, the NXP MKL02Z32VFG4 is an excellent choice for designers looking to develop compact, energy-efficient, and powerful embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess