EN
  • EN
  • DE

MK65FN2M0VMI18

Part No MK65FN2M0VMI18
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis K60
Package Tray
Number of I/O 116
Family Name MK65FN2M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852104-MK65FN2M0VMI18
Ultra Librarian 3D Model Ultra Librarian MK65FN2M0VMI18 CAD Model

Description

The NXP MK65FN2M0VMI18 is a highly capable microcontroller that forms part of the Kinetis K60 sub-family and is designed to meet the needs of a wide range of industrial and consumer applications. This device is built on the ARM Cortex-M4 core, offering users a perfect blend of high performance and power efficiency.

Key Features:

  • Core: ARM Cortex-M4 Processor with Floating Point Unit (FPU), running at frequencies of up to 180 MHz.
  • Memory: Features 2MB of flash memory and 256KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as Ethernet, USB (with OTG capability), CAN, and multiple serial communication interfaces (UART, SPI, I2C).
  • Analog Modules: Equipped with multiple 16-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs) for precise analog signal management.
  • Timers: Comes with a rich set of timers, including PWM, general-purpose, and low-power timers to manage timing-related tasks efficiently.
  • Security and Integrity: Features include a hardware random-number generator, CRC computation module, and a memory protection unit to ensure system integrity and security.
  • Operating Conditions: Operates at a voltage range of 1.71 to 3.6V, with a temperature range of -40°C to +105°C, suitable for harsh environments.

Applications:

The NXP MK65FN2M0VMI18 is ideal for a wide array of applications, including but not limited to industrial control systems, medical devices, smart energy solutions, and complex IoT endpoints. Its robust feature set ensures that it can handle the demands of sophisticated real-time computing and connectivity requirements.

Development Support:

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis K Series. This includes software libraries, real-time operating system (RTOS) support, reference designs, and development boards to accelerate the product development cycle.

With its advanced features, flexible connectivity options, and robust design, the NXP MK65FN2M0VMI18 microcontroller is a powerful solution for designers looking to create high-performance, secure, and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2039 $70.4078
4+ $28.8853 $115.5412
6+ $27.9826 $167.8956
8+ $27.0799 $216.6392
10+ $26.1773 $261.7730
13+ $23.4693 $305.1009
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,608 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess