EN
  • EN
  • DE

MIMXRT685SFVKB

Part No MIMXRT685SFVKB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 176VFBGA / ARM® Cortex®-M33 RT-600 Microcontroller IC 32-Bit Dual-Core 300MHz External Program Memory 176-VFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT-600
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Dual-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, MMC/SD/SDIO, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 4.5M x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-VFBGA (9x9)
Base Product Number MIMXRT685
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1354403-MIMXRT685SFVKB
Ultra Librarian 3D Model Ultra Librarian MIMXRT685SFVKB CAD Model

Description

The NXP MIMXRT685SFVKB microcontroller is a state-of-the-art processor designed for high-performance applications that require real-time functionality, advanced integration, and versatile connectivity. As part of NXP's advanced series of crossover MCUs, this product bridges the gap between high-end MCUs and low-end microprocessor performance, delivering a balanced combination of efficiency, power, and cost-effectiveness.

Key Features

  • Advanced ARM Cortex-M33 Core: At the heart of the MIMXRT685SFVKB is the ARM Cortex-M33 core, which operates at speeds of up to 300 MHz, providing robust computational power and efficiency for complex applications.
  • Integrated Floating-Point Unit (FPU): The inclusion of a dedicated FPU enhances the microcontroller's capability to handle computationally intensive tasks such as digital signal processing and control algorithms.
  • Large On-Chip Memory: With an impressive amount of on-chip RAM and Flash memory, this microcontroller facilitates quick data processing without the need for external memory, thus reducing system complexity and cost.
  • Rich Set of Peripherals: The device includes a range of peripherals, such as high-speed USB, advanced analog features, and multiple connectivity options, enabling a wide variety of application scenarios.
  • Energy Efficiency: Designed with power management in mind, the MIMXRT685SFVKB offers multiple power modes to optimize energy consumption for battery-powered and energy-sensitive applications.
  • Security Features: Security is a priority for connected devices, and this microcontroller delivers with its integrated cryptographic acceleration and secure boot capabilities, ensuring the protection of code and data.

Applications

The versatility of the MIMXRT685SFVKB makes it an ideal choice for a broad range of applications, including but not limited to industrial control, IoT edge computing, motor control, audio processing, and consumer electronics. Its ability to handle multiple tasks simultaneously and its rich feature set enable developers to create sophisticated systems that meet the growing demands of modern technology.

Conclusion

In summary, the NXP MIMXRT685SFVKB microcontroller is a powerful and flexible solution for developers looking to push the boundaries of what's possible with MCU-based designs. With its high-performance core, extensive memory resources, comprehensive peripheral set, and advanced security, this microcontroller is well-suited to tackle the challenges of today's and tomorrow's embedded applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0488 $72.1464
6+ $19.7324 $118.3944
8+ $19.1157 $152.9256
11+ $18.4991 $203.4901
14+ $17.8825 $250.3550
19+ $16.0326 $304.6194
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess