EN
  • EN
  • DE

MIMXRT1021DAG5B

Part No MIMXRT1021DAG5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 144LQFP / ARM® Cortex®-M7 RT1020 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1020
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MIMXRT1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1354401-MIMXRT1021DAG5B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021DAG5B CAD Model

Description

NXP MIMXRT1021DAG5B Microcontroller

The NXP MIMXRT1021DAG5B is a high-performance microcontroller designed to bridge the gap between high-end MCUs and low-end applications processors, offering a perfect blend of real-time functionality and high-computing power. This device is part of the i.MX RT1020 series, which is known for its remarkable speed, reliability, and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The MIMXRT1021DAG5B is built around an ARM Cortex-M7 core, which operates at speeds of up to 500 MHz, providing the high computational performance required for complex applications while maintaining the deterministic response of traditional microcontrollers.
  • Memory: It comes with 128 KB of on-chip RAM and supports external flash memories, including HyperFlash, QSPI NOR, and NAND flash, allowing for flexible storage solutions and quick access to data.
  • Connectivity: This device offers a range of connectivity options, including two USB ports with PHY for high-speed USB communication, and multiple UART, SPI, and I2C interfaces for peripheral connectivity.
  • Advanced Timers: The presence of advanced timer modules facilitates complex timing operations, PWM generation, and motor control, which are essential for real-time applications.
  • Analog Features: It includes an ADC module for analog signal conversion, providing precise measurements for sensor data and control systems.
  • Security: Enhanced security features ensure the integrity and confidentiality of code and data, which is critical in applications where secure operations are paramount.

Applications

The versatility of the MIMXRT1021DAG5B makes it suitable for a vast array of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive systems
  • Consumer electronics
  • Audio subsystems
  • Home and building automation

With its impressive set of features and capabilities, the NXP MIMXRT1021DAG5B microcontroller stands out as a robust solution for developers looking to push the boundaries of what's possible with an MCU, combining high performance with real-time operation in a cost-effective package.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6014 $57.6084
13+ $7.8780 $102.4140
20+ $7.6319 $152.6380
28+ $7.3857 $206.7996
36+ $7.1395 $257.0220
47+ $6.4009 $300.8423
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess