EN
  • EN
  • DE

MK60DX256ZVLQ10

Part No MK60DX256ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60DX256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1223961-MK60DX256ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DX256ZVLQ10 CAD Model

Description

Product Overview: NXP MK60DX256ZVLQ10 Microcontroller

The NXP MK60DX256ZVLQ10 is a high-performance microcontroller unit (MCU) from the Kinetis K60 100 MHz MCU family. This powerful MCU is designed to meet the needs of a wide range of applications, including industrial control, medical systems, automotive, and IoT devices. With its advanced features and capabilities, the MK60DX256ZVLQ10 provides a reliable and efficient solution for complex embedded systems.

Key Features:

  • Core: ARM Cortex-M4 core running at up to 100 MHz, with a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of RAM, this MCU offers ample space for application code and data storage.
  • Communication Interfaces: Multiple communication options including Ethernet, USB 2.0 Full-Speed/OTG, CAN, UART, SPI, I2C, and I2S for versatile connectivity.
  • Timers and Analog Interfaces: Features include a variety of timers, as well as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise signal processing.
  • Security and Integrity: The device includes a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator Accelerator (RNGA) for secure data handling and cryptographic operations.
  • Low Power Consumption: Designed for energy efficiency, the MCU supports multiple power-saving modes, making it ideal for battery-operated devices.
  • Package: Available in a 144-LQFP package, providing a compact footprint for space-constrained applications.

Development Support:

Developers can take advantage of the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs. The MCU is supported by the NXP MQX™ real-time operating system, which offers a robust platform for developing multitasking applications.

Applications:

With its rich set of features, the MK60DX256ZVLQ10 is an ideal choice for a variety of applications. It's particularly well-suited for complex tasks that require significant processing power and connectivity, such as industrial automation systems, medical equipment, automotive control units, and sophisticated IoT devices that need to process, store, and securely transmit data.

Overall, the NXP MK60DX256ZVLQ10 microcontroller offers a balanced combination of performance, memory, and security, making it a versatile choice for designers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5678 $67.1356
4+ $27.5428 $110.1712
6+ $26.6821 $160.0926
8+ $25.8214 $206.5712
11+ $24.9607 $274.5677
14+ $22.3785 $313.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess