EN
  • EN
  • DE

MK60DN512ZVLL10

Part No MK60DN512ZVLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family Reference Manual | IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number K60DN512
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1223956-MK60DN512ZVLL10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DN512ZVLL10 CAD Model

Description

NXP MK60DN512ZVLL10 Microcontroller

The NXP MK60DN512ZVLL10 is a high-performance microcontroller unit (MCU) that is part of the Kinetis K60 family, designed to meet the needs of a wide range of industrial applications. This MCU is built on the ARM Cortex-M4 core, which provides a perfect blend of energy efficiency and processing power, with floating-point unit (FPU) for computation-intensive applications.

Featuring a 32-bit architecture, the MK60DN512ZVLL10 operates at a maximum frequency of 100 MHz, delivering the computational power required for complex algorithms and control systems. With 512 KB of flash memory and 128 KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in demanding applications.

The device is equipped with a rich set of peripherals that enhance its functionality and flexibility. This includes multiple communication interfaces such as Ethernet, USB (with OTG capability), CAN, and several serial communication options (UART, SPI, I2C). These interfaces enable the MCU to connect and communicate with a broad range of external devices, making it ideal for networked applications.

For robust control applications, the MK60DN512ZVLL10 provides a variety of analog and timing peripherals. It includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and flexible timer modules. This allows for precise data acquisition, signal generation, and timing control which are essential for real-time control systems.

Security features are also a key part of the MK60DN512ZVLL10's design. It comes with a hardware encryption module that supports secure data transfer and storage, helping to protect sensitive information and intellectual property in connected devices.

The MCU is housed in a LQFP-100 package, which offers a compact footprint while still providing enough pins for interfacing with external components. Additionally, it is designed for low-power operation, featuring several power-saving modes to extend battery life in portable devices.

Overall, the NXP MK60DN512ZVLL10 is a versatile and powerful microcontroller that is suitable for a variety of industrial, consumer, and networking applications. Its combination of processing power, memory capacity, and extensive peripheral set makes it a reliable choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2699 $70.5398
4+ $28.9394 $115.7576
6+ $28.0351 $168.2106
8+ $27.1307 $217.0456
10+ $26.2264 $262.2640
13+ $23.5133 $305.6729
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess