EN
  • EN
  • DE
  • IT

MK53DN512ZCMD10

Part No MK53DN512ZCMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144BGA / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 94
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LBGA
Manufacturer Package 144-MAPBGA (13x13)
Win Source Part Number 788904-MK53DN512ZCMD10
Popularity Medium
Supply and Demand Status Limited
Family Name MK53DN512
Introduction Date December 17, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK53DN512ZCMD10 CAD Model

Description

The NXP MK53DN512ZCMD10 is a high-performance microcontroller designed for industrial and consumer applications. It is part of the Kinetis K50 family, which is known for its exceptional integration, power efficiency, and robustness. This microcontroller is built on the ARM Cortex-M4 core, offering users a blend of enhanced processing capabilities coupled with low power consumption.

With a clock speed of up to 100 MHz, the MK53DN512ZCMD10 provides ample computational power for complex tasks. It features a large memory capacity, with 512 KB of flash memory and 64 KB of RAM, allowing for the storage and execution of significant codebases and the handling of extensive data sets.

Connectivity is a strong suit of this microcontroller. It includes multiple communication interfaces such as USB OTG (On-The-Go), Ethernet, CAN, I2C, SPI, and UART, making it an ideal choice for embedded systems that require network connectivity and peripheral integration. Additionally, the device comes with an array of analog and digital peripherals, including a 16-bit ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), and touch-sensing inputs, which are essential for interactive applications and real-time system monitoring.

For safety-critical applications, the MK53DN512ZCMD10 is equipped with features such as a hardware CRC (Cyclic Redundancy Check) engine, and an independent watchdog. These features enhance the reliability and security of the system, ensuring smooth and error-free operations.

Furthermore, the microcontroller supports FlexMemory, a configurable memory system that allows users to partition the embedded memory according to their application's requirements for EEPROM-like endurance and flexibility. This feature is particularly beneficial for applications that need frequent or dynamic memory updates.

Designed with power efficiency in mind, the MK53DN512ZCMD10 includes multiple power-saving modes, which enable the device to reduce power consumption when full processing power is not required. This makes it a suitable choice for battery-powered devices where longevity and energy conservation are critical.

In conclusion, the NXP MK53DN512ZCMD10 microcontroller is a versatile and powerful component that offers a balanced combination of performance, connectivity, and power efficiency, making it an excellent choice for a wide range of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess