EN
  • EN
  • DE
  • IT

MK40DX256ZVMD10

Part No MK40DX256ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K40 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 98
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK40DX256
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1223931-MK40DX256ZVMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK40DX256ZVMD10 CAD Model

Description

The NXP MK40DX256ZVMD10 is a state-of-the-art microcontroller that belongs to the Kinetis K40 sub-family, which is part of the wider Kinetis K series. This microcontroller is designed to meet the needs of a wide range of applications, from industrial control systems to consumer electronics, with its impressive mix of performance, power efficiency, and integrated features.

Key Features:

  • Core: ARM Cortex-M4 CPU with floating-point unit operating at up to 100 MHz.
  • Memory: 256 KB flash memory and 64 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, and USB 2.0 Full-Speed/OTG, ensuring versatile connectivity options.
  • Analog Modules: Features two 16-bit SAR ADCs, two comparators, and a DAC for a wide range of analog signal processing capabilities.
  • Timers: Equipped with a variety of timers including PWM, general-purpose, and low-power timers for precise event management and power-conscious operation.
  • Operating Voltage: Supports a flexible voltage range from 1.71 to 3.6V, catering to different power requirements and battery-operated devices.
  • Package: Available in a 144-MAPBGA package, optimized for space-constrained applications.

The MK40DX256ZVMD10 also boasts a rich set of peripherals that make it highly adaptable for complex tasks. Its integration of a Memory Protection Unit (MPU) and a Touch Sensing Interface (TSI) enables the creation of secure and user-friendly interfaces.

Designed with energy efficiency in mind, the MK40DX256ZVMD10 features multiple power-saving modes, including a flexible low-power mode that allows for significant power reduction without compromising the responsiveness of the device.

Whether you're developing an advanced industrial control system, a touch-enabled consumer product, or a power-sensitive medical device, the NXP MK40DX256ZVMD10 microcontroller provides a robust foundation for your project, blending performance, power efficiency, and a comprehensive set of features to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess