EN
  • EN
  • DE

MK40DN512ZVMD10

Part No MK40DN512ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K40: 100MHZ CORTEX-M4 MC / ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LBGA (13x13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 98
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 144-LBGA
Supplier Device Package 144-LBGA (13x13)
Base Product Number MK40DN512
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MK40DN512ZVMD10-FR,NXPNXPMK40DN512ZVMD10
Standard Package 1
Win Source Part Number 1322083-MK40DN512ZVMD10
Ultra Librarian 3D Model Ultra Librarian MK40DN512ZVMD10 CAD Model

Description

NXP MK40DN512ZVMD10 Microcontroller

The NXP MK40DN512ZVMD10 is a highly capable microcontroller that forms part of the Kinetis K40 sub-family, which is designed to offer a scalable and feature-rich solution for embedded applications. This microcontroller is built on the ARM® Cortex®-M4 core, which provides the computational power necessary to handle complex tasks and algorithms, making it an ideal choice for a wide range of industrial, commercial, and consumer applications.

Key Features

  • Core: ARM® Cortex®-M4 running at up to 100 MHz with Floating Point Unit (FPU)
  • Memory: 512 KB flash memory and 128 KB SRAM, providing ample storage for code and data
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART/USART, USB OTG, CAN, and Ethernet for versatile connectivity
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for interfacing with various sensors and analog signals
  • Timers: Multiple flexible timers, real-time clock, and PWM modules for precise timing and control tasks
  • Security: Enhanced security features with a Cryptographic Acceleration Unit and hardware random number generator
  • Package: Available in a 144-pin MAPBGA package, suitable for space-constrained applications

The MK40DN512ZVMD10 also boasts low-power capabilities, with multiple power modes that allow for efficient power management depending on the application's requirements. This ensures that devices can maintain optimal performance while extending battery life in portable applications.

Applications

The versatility of the NXP MK40DN512ZVMD10 makes it suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Home Automation
  • Consumer Electronics
  • Automotive Control Units

Developers can also leverage NXP's extensive suite of development tools and software, including the MCUXpresso SDK and IDE, to accelerate the development process and bring their products to market faster. With its robust feature set and development support, the MK40DN512ZVMD10 is a powerful and flexible microcontroller solution for any application that requires reliability, efficiency, and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess