EN
  • EN
  • DE

MK22FN256VDC12

Part No MK22FN256VDC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 121BGA / ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 36x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 121-XFBGA
Supplier Device Package 121-BGA (10x10)
Base Product Number MK22FN256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935318267557
Standard Package 348
Win Source Part Number 1322635-MK22FN256VDC12
Ultra Librarian 3D Model Ultra Librarian MK22FN256VDC12 CAD Model

Description

NXP MK22FN256VDC12 Microcontroller

The NXP MK22FN256VDC12 is a high-performance microcontroller unit (MCU) designed to meet the needs of sophisticated embedded applications. It is part of the Kinetis K Series based on the ARM Cortex-M4 core, which provides a perfect blend of efficiency and processing power, with a floating-point unit (FPU) that enhances the computation capabilities of the device.

This MCU operates at a frequency of up to 120 MHz and features 256KB of flash memory, providing ample space for complex applications and software stacks. With 64KB of RAM, developers can create advanced applications that require substantial data storage and real-time processing. The MK22FN256VDC12 is designed for versatility, making it suitable for a wide range of applications, including industrial control, medical systems, and IoT devices.

Connectivity is a strong suit of the MK22FN256VDC12, offering a variety of communication interfaces. It includes multiple UARTs, SPIs, I2C modules, and a USB controller with full-speed (12 Mbps) operation. These interfaces allow for easy integration into a system and communication with other peripherals and microcontrollers. Additionally, the device features a 16-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals.

The MCU also boasts enhanced security features, such as a hardware random-number generator and a cryptographic acceleration unit, providing the tools necessary to develop secure applications that can protect sensitive data and ensure reliable operation in hostile environments.

Energy efficiency is another key aspect of the MK22FN256VDC12. It includes several flexible power modes, allowing developers to optimize power consumption for their specific use case. This is particularly important for battery-powered or energy-sensitive applications.

The MCU is available in a 121 XFBGA package, providing a compact footprint for space-constrained applications. With its robust set of features, the NXP MK22FN256VDC12 is an excellent choice for designers looking to leverage a powerful ARM Cortex-M4 core in their next embedded project.

For development support, NXP offers a comprehensive suite of tools, including software libraries, development boards, and a supportive community that can help accelerate the design process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5578 $63.3468
14+ $8.6629 $121.2806
21+ $8.3922 $176.2362
29+ $8.1214 $235.5206
37+ $7.8507 $290.4759
50+ $7.0386 $351.9300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess