EN
  • EN
  • DE

MK21DN512AVMC5

Part No MK21DN512AVMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 121BGA / Kinetis K21D Sub-Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812560-MK21DN512AVMC5
Ultra Librarian 3D Model Ultra Librarian MK21DN512AVMC5 CAD Model

Description

NXP MK21DN512AVMC5 Microcontroller

The NXP MK21DN512AVMC5 is a high-performance microcontroller unit (MCU) tailored for a wide range of industrial, automotive, and consumer applications. This powerful MCU is part of the Kinetis K20 family and is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at frequencies of up to 100 MHz.
  • Memory: Equipped with 512 KB flash memory and 128 KB SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as USB 2.0 Full-Speed/Low-Speed, multiple UARTs, SPI, I2C, and CAN interfaces, enabling versatile connectivity for various peripherals and devices.
  • Analog Modules: Features several analog components, including a 16-bit ADC with configurable resolution, a 12-bit DAC, and analog comparators, making it suitable for sensor interfacing and control applications.
  • Timers and Clocks: Comes with a variety of timers, including a Real-Time Clock, multiple-channel General Purpose Timer, Periodic Interrupt Timer, and Low-Power Timer for precise timing operations.
  • Operating Conditions: Operates within a temperature range of -40°C to +105°C and a voltage range of 1.71V to 3.6V, ensuring reliable performance in diverse environments.
  • Package: Available in a 144-pin MAPBGA package, which is suitable for space-constrained applications.
  • Security and Integrity: Features include a hardware random-number generator, a Cyclic Redundancy Check (CRC) engine, and an external watchdog monitor, enhancing system security and reliability.

Applications:

The MK21DN512AVMC5 is designed to meet the needs of a variety of applications. It is particularly well-suited for industrial control systems, automotive electronics, smart metering, healthcare devices, and smart home automation. Its robust set of features and connectivity options make it a versatile choice for designers looking to integrate advanced control and communication capabilities into their products.

Development Support:

NXP provides comprehensive development support for the MK21DN512AVMC5 MCU, including software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products built around this sophisticated microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3910 $67.1730
6+ $18.3721 $110.2326
9+ $17.7979 $160.1811
12+ $17.2238 $206.6856
16+ $16.6497 $266.3952
21+ $14.9273 $313.4733
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess