EN
  • EN
  • DE

MK12DN512VLK5R

Part No MK12DN512VLK5R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80FQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK12DN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935319978528
Standard Package 1,000
Win Source Part Number 1004984-MK12DN512VLK5R
Ultra Librarian 3D Model Ultra Librarian MK12DN512VLK5R CAD Model

Description

The NXP MK12DN512VLK5R microcontroller is a highly capable and versatile component designed for a wide range of applications. It is part of the Kinetis K series, which is known for its exceptional performance, power efficiency, and rich suite of peripherals. This microcontroller is based on ARM Cortex-M4 core technology, offering a perfect blend of efficiency and processing power.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies up to 100 MHz.
  • Memory: Equipped with 512 KB flash memory and 64 KB RAM, it provides ample space for complex applications.
  • Communication Interfaces: Multiple communication options including I2C, SPI, UART, and USB, enabling easy integration with a variety of peripherals and systems.
  • Analog Modules: Features several analog components such as 16-bit ADCs, 12-bit DACs, and analog comparators, providing excellent interfacing for sensors and other analog devices.
  • Timers: A rich set of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers, which are essential for precise timing operations and event management.
  • Security and Integrity: Includes hardware CRC (Cyclic Redundancy Check) module and Memory Protection Unit (MPU) to ensure data integrity and security.
  • Low Power Consumption: Designed for energy-sensitive applications, it supports various power-saving modes to minimize energy usage without sacrificing performance.
  • Packaging: Available in a 80-pin LQFP package, it provides a compact footprint while offering sufficient I/O options for complex designs.

Applications:

The NXP MK12DN512VLK5R is ideal for a range of applications, including but not limited to industrial control systems, medical devices, smart metering, and IoT devices. Its robust architecture and comprehensive feature set make it suitable for applications requiring high-performance processing, sophisticated real-time control, and connectivity.

With its integration of advanced features and connectivity options, the NXP MK12DN512VLK5R microcontroller is a powerful solution for designers looking to create efficient, innovative, and reliable products for the modern market.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess