EN
  • EN
  • DE

MK11DN512VMC5

Part No MK11DN512VMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 121MAPBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MK11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311134557
Standard Package 1,740
Win Source Part Number 1028349-MK11DN512VMC5
Ultra Librarian 3D Model Ultra Librarian MK11DN512VMC5 CAD Model

Description

The NXP MK11DN512VMC5 microcontroller is a highly capable and versatile chip designed for a broad range of applications. It is part of NXP's Kinetis K series, which is built on the ARM Cortex-M4 core, offering a perfect blend of high performance and power efficiency. This microcontroller is well-suited for embedded applications requiring sophisticated real-time processing, connectivity, and high levels of integration.

Key Features

  • CPU: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU)
  • Memory: 512 KB flash memory and 128 KB SRAM provide ample space for complex applications
  • Digital Signal Processing: Enhanced DSP instructions for audio and signal processing tasks
  • Connectivity: Multiple communication interfaces including USB 2.0 Full-Speed, Ethernet, CAN, UART, SPI, and I2C
  • Timers: A variety of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers
  • Analog Modules: Multiple 16-bit ADCs, DACs, and analog comparators
  • Security: Features include hardware CRC, Random Number Generator, and Memory Protection Unit
  • Power Efficiency: Multiple power-saving modes to ensure optimal power management
  • Packages: Available in a 144-pin MAPBGA package

Applications

The NXP MK11DN512VMC5 microcontroller is engineered to meet the demands of a wide array of applications. Its powerful ARM Cortex-M4 core and comprehensive set of peripherals make it an ideal choice for industrial control, medical devices, smart metering, automotive systems, and IoT devices that require robust processing capabilities and connectivity options.

Development Support

Developers can take advantage of NXP's extensive suite of development tools for the MK11DN512VMC5, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and development process. NXP also provides detailed documentation and active community support to help troubleshoot and optimize designs.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MK11DN512VMC5 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for products in the field. This microcontroller is a reliable choice for designers looking to create durable and high-performing embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess