EN
  • EN
  • DE

MK10DX128VMD10

Part No MK10DX128VMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 128KB FLASH 144MAPBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-MAPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number MK10DX128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935319971557
Standard Package 160
Win Source Part Number 1029643-MK10DX128VMD10
Ultra Librarian 3D Model Ultra Librarian MK10DX128VMD10 CAD Model

Description

NXP MK10DX128VMD10 Microcontroller

The NXP MK10DX128VMD10 microcontroller is a highly capable member of the Kinetis K10 MCU family based on the ARM® Cortex®-M4 core. It is designed for embedded applications requiring a balance between performance and power efficiency. With a maximum operating frequency of 100 MHz, it delivers robust processing capabilities while maintaining low power consumption.

Key Features

  • CPU: ARM® Cortex®-M4 running at up to 100 MHz with DSP instruction set and Floating Point Unit (FPU)
  • Memory: 128 KB of flash memory and 16 KB of SRAM, suitable for complex applications and software stacks
  • Communication Interfaces: Includes multiple communication peripherals such as I2C, SPI, UART, and USB 2.0 for versatile connectivity options
  • Timers: Features a variety of timing and control modules including PWM, real-time timers, and periodic interrupt timers
  • Analog Modules: Equipped with high-resolution ADCs and DACs for precise analog signal processing
  • Package: Available in a 144-MAPBGA package, providing ample I/O options for interfacing with external hardware
  • Power Efficiency: Supports multiple power modes, including low-power operation modes for energy-sensitive applications
  • Security: Enhanced with security features such as hardware CRC and a random number generator to ensure data integrity and security

Applications

The MK10DX128VMD10 is ideal for a wide range of applications, from industrial control systems to medical devices. Its robust feature set enables developers to create complex and reliable systems for automotive body electronics, smart energy management, and consumer electronics. The integration of a rich set of peripherals and the Cortex-M4 core allows for the development of sophisticated real-time applications that require floating-point calculations and digital signal processing.

Development Support

NXP provides comprehensive development support for the MK10DX128VMD10 with software libraries, development tools, and reference designs to expedite the development process. With the support of NXP's software and hardware tools, developers can streamline their product development cycles and bring their innovative products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess