Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Family Part Number MK10DN512
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1223818-MK10DN512VMC10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DN512VMC10 CAD Model

Description

Product Overview: NXP MK10DN512VMC10 Microcontroller

The NXP MK10DN512VMC10 microcontroller is a high-performance, low-power, 32-bit MCU belonging to the Kinetis K10 family, which is built on the ARM Cortex-M4 core. This product is designed to deliver exceptional efficiency and versatility, making it well-suited for a wide range of industrial applications, including motor control, industrial automation, medical devices, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU).
  • Memory: 512 KB flash memory and 128 KB RAM, offering ample storage for complex applications and buffering large amounts of data.
  • Communication Interfaces: Includes a variety of communication interfaces such as USB 2.0 Full-Speed/OTG, multiple UARTs, I2C, SPI, CAN, and I2S for flexible connectivity options.
  • Analog Modules: Features multiple 16-bit Analog-to-Digital Converters (ADCs), 12-bit Digital-to-Analog Converters (DACs), and analog comparators, enabling precise sensor readings and control.
  • Timers: Comprehensive timing and control capabilities with multiple timer/PWM modules for accurate event timing, pulse generation, and motor control.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating various power supply designs.
  • Package: Available in a 144-pin MAPBGA package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Advanced Integration:

The MK10DN512VMC10 integrates a Memory Protection Unit (MPU) enhancing the security of your application by preventing unauthorized memory access. Additionally, it includes a Direct Memory Access (DMA) controller that enables fast data transfers with minimal CPU load, thus optimizing system performance.

Development Support:

Developers can take advantage of NXP's comprehensive software and hardware development tools for the MK10DN512VMC10, including the MCUXpresso IDE and software development kit (SDK), which provide a streamlined development experience. Furthermore, the microcontroller is supported by a range of third-party development tools and real-time operating systems (RTOS), offering flexibility in the choice of development platforms.

With its robust feature set and extensive development support, the NXP MK10DN512VMC10 microcontroller stands out as a reliable choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1364 $68.5456
10+ $14.0608 $140.6080
15+ $13.6213 $204.3195
20+ $13.1820 $263.6400
26+ $12.7427 $331.3102
34+ $11.4243 $388.4262
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 909 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention