Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V, 4.096V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 4.116 V ~ 5.5 V
Operating Supply Current 460μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1242310-REF2041AIDDCR
Manufacturer Homepage www.ti.com
Family Name REF2041
Introduction Date May 21, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control, Medical, Test & Measurement, Power Management
Ultra Librarian 3D Model Ultra Librarian REF2041AIDDCR CAD Model

Description

The REF2041AIDDCR is a high-precision, low-power, voltage reference chip from Texas Instruments, designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of Texas Instruments' REF20xx family of voltage references, which are known for their excellent temperature stability and low noise performance.

Key Features

  • High Accuracy: The REF2041AIDDCR offers a low initial error and ensures minimal deviation over temperature, making it highly reliable for precision applications.
  • Low Power Consumption: With its low power operation, it is an ideal choice for battery-powered and energy-efficient systems.
  • Stable Temperature Coefficient: The device features a very low temperature coefficient, contributing to its stability across a wide range of operating conditions.
  • Low Noise: It provides a low-noise output, which is crucial for high-resolution measurement systems and noise-sensitive applications.
  • Small Package Size: The REF2041AIDDCR comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Wide Supply Range: This voltage reference can operate over a broad supply voltage range, accommodating various system designs.

Applications

The REF2041AIDDCR is versatile and can be used in a multitude of applications, including precision data acquisition systems, medical instruments, test and measurement equipment, portable and battery-powered devices, and industrial control systems. Its combination of accuracy, power efficiency, and small footprint makes it an excellent choice for designers looking to optimize their system performance while maintaining stringent power and space requirements.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF2041AIDDCR is no exception. This product is built to meet high standards, ensuring consistent performance and durability for the end user. Engineers and designers can trust this voltage reference to deliver precise voltages over the life of their product.

You May Also Be Interested in

MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2472 $50.9664
29+ $3.4849 $101.0621
45+ $3.3760 $151.9200
62+ $3.2671 $202.5602
80+ $3.1582 $252.6560
106+ $2.8315 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention