Product Overview: SN65HVD253DR from Texas Instruments
The SN65HVD253DR is a robust CAN (Controller Area Network) transceiver designed by Texas Instruments to facilitate reliable communication in automotive and industrial applications. This device provides the interface between a CAN protocol controller and the physical two-wire CAN bus, designed to operate at speeds up to 1 Mbps.
Key Features
- High-Speed CAN Interface: Supports up to 1 Mbps data transfer rates, suitable for high-speed CAN applications.
- Robust Bus Fault Protection: Equipped with extensive fault protection against transients, ensuring reliable operation in harsh environments.
- Low Power Mode: Features a low power standby mode which helps in reducing power consumption when the network is idle.
- Differential Output: The device provides differential transmit capability to the bus and differential receive capability to the CAN controller.
Applications
The SN65HVD253DR is ideal for a range of applications that require robust data communication with error-handling capabilities. These include:
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
Technical Specifications
Parameter
Value
Supply Voltage
3.3V
Operating Temperature Range
-40°C to +125°C
Package Type
SOIC (8)
Mounting Type
Surface Mount
Quality and Reliability
The SN65HVD253DR is built to meet the stringent requirements of the automotive industry, including compliance with the ISO 11898 standard. Texas Instruments' commitment to quality ensures that this transceiver delivers consistent performance and reliability.