Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 10x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MK10DN32
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1223815-MK10DN32VFM5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DN32VFM5 CAD Model

Description

The NXP MK10DN32VFM5 is a high-performance microcontroller unit (MCU) designed for a wide range of industrial and consumer applications. As part of the Kinetis K10 MCU family, this device incorporates the ARM Cortex-M4 core, offering users a blend of energy efficiency and processing capability, with a floating-point unit (FPU) for computationally demanding tasks.

Key Features

  • Core: ARM Cortex-M4 running at up to 50MHz, with a Floating Point Unit (FPU).
  • Memory: 32KB of RAM and 128KB of Flash memory, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a range of options such as I2C, SPI, UART/USART, which allow for versatile connections with peripherals and other microcontrollers.
  • Analog Modules: Features several 16-bit ADCs, analog comparators, and a 12-bit DAC for precise analog signal management.
  • Timers: Multiple flexible timers including a PWM timer for accurate pulse generation and timing operations.
  • Operating Voltage: Supports a voltage range from 1.71V to 3.6V, suitable for battery-powered and portable applications.
  • Package: Available in a space-saving 32-QFN package, ideal for compact designs.
  • Temperature Range: Operates reliably over an industrial temperature range from -40°C to +105°C.

Applications

The MK10DN32VFM5 is ideal for a variety of applications due to its rich set of features. It is particularly suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Power management systems

Development Support

NXP provides comprehensive development support for the MK10DN32VFM5 MCU. This includes a full suite of software tools, libraries, and documentation to streamline the development process. Additionally, developers can take advantage of NXP's extensive community and technical support resources to bring their products to market faster and more efficiently.

Overall, the NXP MK10DN32VFM5 microcontroller is a robust and versatile choice for designers looking to leverage a powerful ARM Cortex-M4 core with advanced peripherals and low-power operation in their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4084 $51.8588
17+ $6.0787 $103.3379
26+ $5.8887 $153.1062
36+ $5.6988 $205.1568
46+ $5.5088 $253.4048
61+ $4.9390 $301.2790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,450 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention