EN
  • EN
  • DE
  • IT

MIMXRT1061DVL6A

Part No MIMXRT1061DVL6A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1060
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 127
Program Memory Type External Program Memory
RAM Size 1M x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (10x10)
Base Product Number MIMXRT1061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935373202557
Standard Package 240
Win Source Part Number 1078846-MIMXRT1061DVL6A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1061DVL6A CAD Model

Description

Product Overview: MIMXRT1061DVL6A by NXP Semiconductors

The MIMXRT1061DVL6A is a high-performance solution from NXP Semiconductors, designed to bridge the gap between high-end MCUs and low-end microprocessor (MPU) domains. This crossover processor is part of the i.MX RT1060 series, which is known for its advanced integration and efficiency in processing tasks.

Key Features

  • Core: The device is built around the Arm® Cortex®-M7 core, which operates at speeds of up to 600 MHz, making it one of the fastest MCU cores in the market.
  • Memory: It comes with a 1MB on-chip RAM and supports external flash memories, including a variety of both NOR and NAND devices.
  • Graphics: The processor features advanced graphics capabilities with a 2D graphics acceleration engine and supports display interfaces such as LCD and MIPI-DSI.
  • Connectivity: For connectivity, it includes options such as Ethernet, CAN, USB, and other serial interfaces, providing versatile options for embedded designs.
  • Audio: It offers high-quality audio features with support for multiple audio interfaces, making it ideal for applications that require advanced audio processing.

Applications

This processor is designed for a wide range of applications, particularly those requiring high CPU performance and real-time response. It is well-suited for industrial control, consumer electronics, IoT devices, and automotive systems, among others.

Design Support

NXP provides comprehensive design support for the MIMXRT1061DVL6A, including software development tools, reference designs, and technical documentation to help accelerate product development and time-to-market.

Environmental & Quality Certifications

The MIMXRT1061DVL6A is designed with a focus on reliability and quality, meeting various industry standards and certifications. It operates within the industrial temperature range, ensuring performance in demanding conditions.

For more detailed information, technical specifications, and support resources, visit the official NXP Semiconductors product page for the MIMXRT1061DVL6A.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess