EN
  • EN
  • DE

MIMX8QX6AVLFZAC

Part No MIMX8QX6AVLFZAC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX8 QXP 21X21 REV B1 / Microprocessor IC series 609-FBGA (21x21)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Package Tray
Package / Case 609-BFBGA
Supplier Device Package 609-FBGA (21x21)
Base Product Number MIMX8QX6
Other Names 568-MIMX8QX6AVLFZAC,935380534557
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261911-MIMX8QX6AVLFZAC
Ultra Librarian 3D Model Ultra Librarian MIMX8QX6AVLFZAC CAD Model

Description

NXP MIMX8QX6AVLFZAC Product Overview

The NXP MIMX8QX6AVLFZAC is a high-performance, multi-core microprocessor that is part of the i.MX 8QuadXPlus family of products. Designed to deliver a balance of power efficiency and processing capability, this microprocessor is an ideal choice for a wide range of industrial, automotive, and consumer applications where advanced multimedia, secure computing, and high-speed connectivity are required.

Key Features:

  • Advanced Processing Cores: The MIMX8QX6AVLFZAC features an ARM® Cortex®-A35 quad-core processor that provides efficient computing for complex tasks, along with an additional ARM Cortex-M4 core for real-time processing.
  • Graphics Performance: Integrated with a GC7000Lite GPU, the microprocessor supports high-quality graphics rendering for immersive visual experiences and user interfaces.
  • Connectivity: It offers a range of connectivity options, including Gigabit Ethernet, USB 3.0, and PCIe interfaces, facilitating high-speed data transfers and peripheral connections.
  • Audio and Video Capabilities: With support for 4K video processing and high-definition audio, the MIMX8QX6AVLFZAC is well-suited for multimedia applications.
  • Security Features: The device includes advanced security features such as secure boot, cryptographic acceleration, and tamper detection, ensuring the integrity and confidentiality of data.

Applications:

The versatility of the MIMX8QX6AVLFZAC makes it suitable for a variety of applications, including but not limited to:

  • Automotive infotainment and dashboard systems
  • Industrial control and automation systems
  • Smart home devices and IoT gateways
  • High-end wearables and personal medical devices
  • Professional audio equipment and digital signage

Conclusion:

The NXP MIMX8QX6AVLFZAC is a robust microprocessor that combines high-performance computing, advanced multimedia capabilities, and comprehensive security features. Its flexible architecture and extensive connectivity options make it a versatile solution for a broad spectrum of cutting-edge applications. By integrating this powerful processor into your design, you can achieve a new level of innovation and efficiency in your products.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.0588 $65.0588
2+ $60.9412 $121.8824
3+ $58.8824 $176.6472
4+ $54.7647 $219.0588
5+ $52.7059 $263.5295
6+ $50.6471 $303.8826
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess