EN
  • EN
  • DE

MAX4394EUD+

Part No MAX4394EUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 85MHz
Slew Rate 500 V/μs
Current - Supply 6mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting Style SMD/SMT
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 14-TSSOP
Win Source Part Number 112828-MAX4394EUD+
Ultra Librarian 3D Model Ultra Librarian MAX4394EUD+ CAD Model

Description

Maxim Integrated MAX4394EUD+ Low-Power, Ultra-Small Operational Amplifiers

The MAX4394EUD+ from Maxim Integrated is a high-performance operational amplifier designed for a variety of applications that require precision, low power consumption, and minimal space. This device is part of a family of op-amps that are optimized for single-supply operations and are capable of operating with dual supplies as well.

One of the standout features of the MAX4394EUD+ is its low power consumption, making it an ideal choice for battery-powered devices and portable applications. With a quiescent current of just 400µA per amplifier at +5V, it helps in extending the battery life of your applications without compromising on performance.

The MAX4394EUD+ also boasts a tiny µMAX package, making it extremely space-efficient for designs where board space is at a premium. Despite its small size, it does not sacrifice on features; the device includes Rail-to-Rail outputs, which provide increased dynamic range, especially useful when working with low supply voltages.

With its wide supply voltage range of 2.7V to 5.5V, the MAX4394EUD+ is highly versatile and can be integrated into a variety of circuit designs. The operational amplifier also offers a high bandwidth of 10MHz and a slew rate of 5V/µs, ensuring that it can handle a broad spectrum of signals with speed and accuracy.

Additionally, the MAX4394EUD+ features a low input bias current of 1pA and an input offset voltage of 500µV, which allows for precise measurements and signal conditioning. This makes it suitable for sensor interfaces, portable instrumentation, and other applications where signal integrity is crucial.

For designers looking for a reliable and efficient operational amplifier that doesn't compromise on space or power, the MAX4394EUD+ from Maxim Integrated is an excellent choice. Its combination of low power consumption, small footprint, and high-performance specifications make it a versatile component for a wide range of electronic designs.

Key Features:

  • Low Power Consumption: 400µA per Amplifier at +5V
  • Ultra-Small µMAX Package
  • Rail-to-Rail Outputs
  • Wide Supply Voltage Range: 2.7V to 5.5V
  • High Bandwidth: 10MHz
  • High Slew Rate: 5V/µs
  • Low Input Bias Current: 1pA
  • Input Offset Voltage: 500µV

Whether it's for consumer electronics, medical devices, or industrial automation, the MAX4394EUD+ is engineered to deliver top-notch performance in an ultra-compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess