EN
  • EN
  • DE

MFS5600AMBA0ES

Part No MFS5600AMBA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC BUCK ASIL B NON-PROG 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications Automotive
Current - Supply 140µA
Voltage - Supply 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935410755557,568-MFS5600AMBA0ES
Standard Package 490
Win Source Part Number 1183049-MFS5600AMBA0ES
Ultra Librarian 3D Model Ultra Librarian MFS5600AMBA0ES CAD Model

Description

The NXP MFS5600AMBA0ES is a high-performance microprocessor designed for a wide range of applications, from automotive to industrial control systems. This advanced microcontroller unit (MCU) is part of NXP's renowned product lineup, known for its reliability, power efficiency, and cutting-edge technology.

Key Features

  • Architecture: The MFS5600AMBA0ES is built on a robust architecture that ensures optimal performance and power efficiency, making it suitable for demanding applications that require high-speed data processing and real-time operations.
  • Processing Power: Equipped with a powerful core, this MCU delivers exceptional computational capabilities, enabling complex algorithms and functions to be executed with ease.
  • Memory: It comes with an ample amount of integrated memory, which facilitates smooth and efficient operation of applications, along with the capability to handle large datasets without compromising on speed.
  • Connectivity: With multiple connectivity options, the MFS5600AMBA0ES ensures seamless integration into various systems, providing flexibility and ease of communication with other devices and peripherals.
  • Security: Security is a top priority for NXP, and the MFS5600AMBA0ES includes advanced security features to protect against unauthorized access and ensure the integrity of data.
  • Power Management: The MCU is designed with power management features that enable efficient use of energy, making it an ideal choice for battery-operated devices or applications where power consumption is critical.

Applications

The versatility of the NXP MFS5600AMBA0ES makes it suitable for a broad range of applications. It is particularly well-suited for the automotive industry, where it can be used in engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Additionally, its robustness and processing power make it an excellent choice for industrial automation, robotics, and smart energy solutions.

Conclusion

In conclusion, the NXP MFS5600AMBA0ES stands out as a microcontroller that offers a perfect blend of performance, efficiency, and security. Its comprehensive feature set and connectivity options make it a highly adaptable and reliable solution for developers and engineers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0611 $50.6110
25+ $4.1527 $103.8175
38+ $4.0229 $152.8702
52+ $3.8932 $202.4464
67+ $3.7634 $252.1478
89+ $3.3741 $300.2949
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,407 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess