EN
  • EN
  • DE

MFRC63103HN551

Part No MFRC63103HN551
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078580-MFRC63103HN551
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MFRC63103HN551 CAD Model

Description

The MFRC63103HN551, from the renowned semiconductor manufacturer NXP Semiconductors, is a cutting-edge integrated circuit designed for advanced contactless communication. This product is a part of NXP's highly respected MFRC family, known for its reliable and high-performing RFID (Radio-Frequency Identification) systems.

Key Features

  • Highly Integrated Solution: The MFRC63103HN551 simplifies design processes by integrating transmitter and receiver modules for contactless communication, including an RF front-end, data framing, and error detection.
  • Advanced Security: With support for cryptographic algorithms and secure storage, this product ensures safe and secure transactions, making it ideal for applications that require robust security measures.
  • Flexible Protocol Support: It is compatible with a wide range of ISO standards, including ISO/IEC 14443 A/B and ISO/IEC 15693, which enables its use in a variety of applications and systems.
  • Energy Efficiency: The MFRC63103HN551 is designed for low-power operation, which is critical for battery-powered devices and systems that require energy efficiency.
  • High-Speed Communication: It offers fast data transfer rates, ensuring quick and efficient communication between devices, which is essential for modern RFID applications.

Applications

The versatility of the MFRC63103HN551 allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Access control systems
  • Payment systems
  • Public transportation ticketing
  • Passport and ID verification
  • Product authentication

Technical Specifications

The device is packaged in a HVQFN32 package and operates over a wide temperature range, making it robust for industrial environments. Furthermore, it is equipped with a variety of host interfaces, including SPI, I²C, and UART, providing excellent flexibility in system design.

Conclusion

The MFRC63103HN551 from NXP is a sophisticated, high-performance RFID reader IC that meets the demands of complex contactless communication systems. Its combination of integration, security, and flexibility makes it an excellent choice for designers and engineers looking to incorporate advanced RFID capabilities into their products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess