EN
  • EN
  • DE

MFRC63001HN,551

Part No MFRC63001HN,551
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC READER HVQFN32 SOT617-1 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number MFRC63001
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 228279-MFRC63001HN,551
Ultra Librarian 3D Model Ultra Librarian MFRC63001HN,551 CAD Model

Description

The MFRC63001HN,551 is a highly integrated transceiver module from NXP Semiconductors designed for contactless communication at 13.56 MHz. This advanced reader IC is part of NXP's innovative portfolio of High-Performance Mixed-Signal electronics and is tailored for use in a variety of applications including access control, payment systems, and identity verification.

Built upon a robust architecture, the MFRC63001HN,551 supports ISO/IEC 14443 A/B and FeliCa protocols, thus ensuring compatibility with a wide range of smart cards and NFC devices. This flexibility makes it an ideal choice for developers looking to create versatile and future-proof systems that can cater to a global market.

The device boasts an impressive set of features designed to facilitate easy integration and efficient operation. It includes a high-performance RF front-end, along with an integrated data framing engine for handling ISO-compliant frame formats. The MFRC63001HN,551 also supports rapid data rates of up to 848 kbit/s, enabling swift transactions and data exchanges.

Security is a key concern in contactless applications, and the MFRC63001HN,551 addresses this with its support for advanced cryptographic schemes. It comes with hardware support for DES, 2K3DES, 3K3DES, and AES encryption, providing a secure channel for communication and safeguarding sensitive data.

The module's low-power consumption is another standout feature, making it suitable for battery-operated devices where energy efficiency is paramount. Additionally, its small form factor in a HVQFN32 package allows for easy embedding into compact devices without compromising on performance.

NXP's MFRC63001HN,551 is not just a piece of hardware; it is backed by a comprehensive support ecosystem that includes development kits, reference designs, and thorough documentation. This ensures that designers and engineers can rapidly develop and deploy their solutions with confidence, reducing time-to-market and enhancing their competitive edge.

In summary, the MFRC63001HN,551 is a top-tier solution for anyone looking to incorporate reliable, high-speed contactless communication capabilities into their products. With its broad protocol support, strong security features, and efficient power management, it stands out as a smart choice for a multitude of RFID applications.

You May Also Be Interested in

ams
Lowest to $3.3622
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
STMicroelectronics
Need more? Email Us
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
NXP / Nexperia
Lowest to $15.6687

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess