EN
  • EN
  • DE

MFRC53101T/0FE

Part No MFRC53101T/0FE
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC MIFARE HS READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 150°C
Case / Package 32-SO
Win Source Part Number 044689-MFRC53101T/0FE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFRC53101T/0FE CAD Model

Description

The MFRC53101T/0FE is a high-performance contactless reader IC from NXP Semiconductors, designed for easy integration into various applications related to smart card and proximity device reading. This advanced reader IC is part of the highly acclaimed MIFARE® family, which is renowned for its widespread use in access control, transportation, and e-payment systems.

Key Features

  • Highly Integrated Design: The MFRC53101T/0FE integrates all necessary components for a contactless communication system, including the transceiver, modulator, and demodulator. This level of integration simplifies design and reduces the time to market for product developers.
  • Support for Multiple Protocols: It supports a wide range of protocols, including ISO/IEC 14443 A, which enables compatibility with a variety of card and tag types, making it a versatile choice for system integrators.
  • Fast Data Transfer: With a data transfer rate of up to 106 kbit/s, this IC allows for quick and efficient communication between the reader and the card or tag, ensuring a seamless user experience.
  • Low-Power Consumption: Designed with power efficiency in mind, the MFRC53101T/0FE is suitable for battery-powered devices where power conservation is critical.
  • Security Features: It includes hardware and software features that provide secure communication and data exchange, ensuring the integrity and confidentiality of user data.
  • Flexible I/O Options: The device offers a variety of input/output options, including a serial peripheral interface (SPI), facilitating easy integration with microcontrollers and other digital systems.

Applications

The MFRC53101T/0FE is ideal for a wide range of applications, such as:

  • Access control systems
  • Public transportation fare collection systems
  • Contactless payment terminals
  • Identity verification and smart cards
  • Event ticketing and loyalty programs

Conclusion

With its robust feature set and adherence to industry standards, the NXP MFRC53101T/0FE is a top choice for developers looking to create or upgrade systems requiring contactless reading capabilities. Its high level of integration, support for multiple protocols, and security features make it a versatile and secure option for a myriad of contactless applications.

You May Also Be Interested in

Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
Lowest to $27.8572
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.5301
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
Texas Instruments
LF READER IC
Lowest to $5.6754
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2029 $50.4203
15+ $6.7471 $101.2065
24+ $6.5191 $156.4584
33+ $6.0633 $200.0889
43+ $5.8353 $250.9179
54+ $5.6074 $302.7996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess