EN
  • EN
  • DE

MFRC52002HN1EL

Part No MFRC52002HN1EL
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC READER HVQFN32 SOT617-1 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number MFRC5
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 788411-MFRC52002HN1EL
Ultra Librarian 3D Model Ultra Librarian MFRC52002HN1EL CAD Model

Description

The MFRC52002HN1EL is a highly integrated reader IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced chip is designed to be used in a wide range of applications, particularly those requiring secure and fast data transactions such as in access control, payment systems, and identification.

Key Features

  • Advanced Contactless Reader: The MFRC52002HN1EL supports ISO/IEC 14443 A/MIFARE protocols, enabling it to handle the communication with MIFARE cards and transponders without additional active circuitry.
  • Highly Integrated Design: With an integrated transmitter and receiver, the chip is capable of handling all types of reader operations, including encoding, decoding, and error detection.
  • Easy to Use: The simplicity of its SPI interface allows for easy integration into various systems, making it a user-friendly option for designers and developers.
  • Power Efficiency: The MFRC52002HN1EL is designed to be power-efficient, making it suitable for battery-powered devices where power consumption is a critical factor.
  • Security: The product includes features for secure data exchange and can support various encryption methods to ensure protection against unauthorized access and cloning.

Applications

The versatility of the MFRC52002HN1EL allows it to be used in a variety of applications. These include:

  • Access control systems
  • Payment systems
  • Public transportation terminals
  • Loyalty programs
  • Identification and authentication solutions

Technical Specifications

The technical specifications of MFRC52002HN1EL include:

  • Supply Voltage: 2.5V to 3.3V
  • Operating Temperature Range: -25°C to +85°C
  • Data Rate: Up to 106 kbit/s
  • Interface: SPI

With its robust design and comprehensive feature set, the MFRC52002HN1EL from NXP is an ideal choice for developers looking to incorporate a reliable and secure contactless reader into their applications.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Others
Lowest to $28.8819
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess