EN
  • EN
  • DE

MCZ33199EFR2

Part No MCZ33199EFR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Diagnostic Interface 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Diagnostic
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 491588-MCZ33199EFR2
Ultra Librarian 3D Model Ultra Librarian MCZ33199EFR2 CAD Model

Description

NXP MCZ33199EFR2: High-Speed CAN Interface Transceiver

The NXP MCZ33199EFR2 is a sophisticated CAN (Controller Area Network) interface transceiver that serves as a critical component in automotive and industrial communication networks. Designed to facilitate high-speed data exchange between devices within a CAN network, this transceiver is compliant with the ISO 11898 standard, ensuring reliable performance in demanding environments.

Key Features

  • High-Speed Data Transmission: The MCZ33199EFR2 supports CAN data transfer rates up to 1 Mbps, making it suitable for applications that require fast and efficient communication.
  • Low Power Consumption: With its low-current standby mode, the device is optimized for applications that demand minimal power usage, contributing to energy-efficient designs.
  • Thermal Protection: The transceiver comes with built-in thermal protection, which prevents the device from overheating, ensuring stable operation even under high-load conditions.
  • Robust Error Confinement: It features error confinement capabilities that help in detecting and isolating faults within the network, thus maintaining the integrity of communication.
  • Wake-Up Functionality: The device includes a wake-up feature that allows for remote activation of network nodes, enhancing the flexibility and responsiveness of the system.

Applications

The MCZ33199EFR2 is designed for a wide range of applications where robust and reliable communication is a necessity. It is particularly well-suited for use in:

  • Automotive systems such as engine control units, ABS, and airbags
  • Industrial automation and control systems
  • Medical equipment and devices
  • Building automation and smart home systems

Package and Quality Assurance

This transceiver is packaged in an 8-SOIC (Small Outline Integrated Circuit) format, which allows for compact integration into various electronic assemblies. Quality assurance is a top priority for NXP, and the MCZ33199EFR2 is manufactured to meet the highest industry standards, ensuring reliable performance in even the most challenging applications.

With its combination of high-speed performance, low power consumption, and robust protection features, the NXP MCZ33199EFR2 is an ideal choice for developers looking to implement a dependable CAN interface in their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3667 $59.1675
60+ $1.9419 $116.5140
93+ $1.8812 $174.9516
127+ $1.8205 $231.2035
165+ $1.7599 $290.3835
220+ $1.5777 $347.0940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess