EN
  • EN
  • DE

MCS12KG256VFUE

Part No MCS12KG256VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MCS12
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345814-MCS12KG256VFUE
Ultra Librarian 3D Model Ultra Librarian MCS12KG256VFUE CAD Model

Description

NXP MCS12KG256VFUE Microcontroller Overview

The NXP MCS12KG256VFUE is a robust and powerful microcontroller designed for automotive and industrial applications requiring high levels of performance, reliability, and efficiency. This microcontroller is part of the S12 MagniV family, which integrates a sophisticated MCU with smart MOSFET drivers to provide a comprehensive solution for complex control systems.

Key Features

  • Advanced CPU: The MCS12KG256VFUE is built around the 16-bit S12 core, which operates at up to 25 MHz, delivering the computational power necessary for demanding applications.
  • Memory Capacity: It comes with 256 KB of flash memory, offering ample space for program storage, and 12 KB of RAM for efficient data handling.
  • Rich Peripherals: The microcontroller includes a variety of peripherals such as multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface) modules, and an I2C interface for comprehensive communication capabilities.
  • Robust I/O Options: With numerous General Purpose Input/Output (GPIO) pins, the MCS12KG256VFUE can interface with a wide range of sensors, actuators, and other electronic components.
  • Analog Features: The device is equipped with an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), facilitating accurate analog signal processing.
  • On-Chip Debugging: Integrated BDM (Background Debug Module) supports advanced debugging features, simplifying development and troubleshooting.

Automotive and Industrial Applications

The NXP MCS12KG256VFUE is engineered to meet the stringent requirements of automotive environments, making it an ideal choice for engine control units, body control modules, and other vehicle systems. Additionally, its robustness and adaptability also make it suitable for a wide range of industrial applications, including factory automation, robotics, and process control systems.

Reliability and Quality

NXP is known for its commitment to quality, and the MCS12KG256VFUE is no exception. It is designed to operate in harsh conditions and has undergone rigorous testing to ensure its reliability over an extended operational lifespan.

Overall, the NXP MCS12KG256VFUE is a versatile and powerful microcontroller that offers a balanced combination of performance, memory, and peripheral integration, making it a go-to choice for engineers and designers working on advanced control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess