EN
  • EN
  • DE

MCIMX6U7CVM08AB

Part No MCIMX6U7CVM08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6DL 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6DL
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926556-MCIMX6U7CVM08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6U7CVM08AB CAD Model

Description

Product Overview: MCIMX6U7CVM08AB by NXP

The MCIMX6U7CVM08AB is a high-performance, energy-efficient processor from NXP's i.MX 6UltraLite family. This product is designed to cater to the growing needs of various markets, including industrial, automotive, and consumer applications, where reliable and robust processing power is essential.

At the heart of the MCIMX6U7CVM08AB lies an ARM® Cortex®-A7 core, which operates at a speed of up to 696 MHz. This core provides the computational power necessary to handle complex tasks and algorithms. The processor is also equipped with an integrated 2D Pixel Processing Unit (PPU) that allows for enhanced graphics capabilities, making it an excellent choice for applications requiring a graphical user interface.

The processor supports various memory interfaces, including 16-bit LP-DDR2, DDR3/DDR3L, and an 8-bit NAND Flash interface with 40-bit ECC. This flexibility in memory support ensures that designers can optimize their system for performance and cost.

In terms of connectivity, the MCIMX6U7CVM08AB does not disappoint. It includes two USB 2.0 OTG ports with integrated PHY, two High-Speed Inter-Chip (HSIC) interfaces, multiple UART, SPI, and I2C interfaces, and dual Ethernet with L2 switch. This wide range of connectivity options provides designers with the flexibility to incorporate the processor into a variety of networked solutions.

Security is a critical aspect of modern electronics, and the MCIMX6U7CVM08AB addresses this with its robust security features. It offers a High Assurance Boot (HAB) for secure boot, cryptographic acceleration, and random number generation, ensuring that sensitive data can be securely managed and protected against unauthorized access.

Designed with power efficiency in mind, the MCIMX6U7CVM08AB is also equipped with features such as dynamic voltage and frequency scaling, which help to minimize power consumption during operation. This makes it an ideal processor for portable and battery-powered devices where power management is crucial.

Overall, the MCIMX6U7CVM08AB from NXP is a versatile and powerful processor that meets the demands of today's sophisticated electronic products. With its combination of performance, connectivity, and security features, it stands out as a top choice for designers aiming to develop cutting-edge applications.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1001 $287.1001
2+ $257.4001 $514.8002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess