EN
  • EN
  • DE

MCIMX6L3DVN10AA

Part No MCIMX6L3DVN10AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6SoloLite ARM Cortex A9 0.04um 432-Pin MAP-BGA Tray / IC MPU I.MX6SL 1.0GHZ 432MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6SL
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Operating Temperature Range 0°C ~ 95°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 432-TFBGA
Manufacturer Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Win Source Part Number 788244-MCIMX6L3DVN10AA
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6L
Introduction Date June 21, 2012
ECCN 5A992
Country of Origin Singapore, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCIMX6L3DVN10AA CAD Model

Description

The MCIMX6L3DVN10AA is a high-performance, energy-efficient processor from NXP's i.MX 6DualLite series, designed to deliver advanced multimedia and secure applications for a wide range of industrial and consumer products. This dual-core processor is built on ARM® Cortex®-A9 technology, operating at speeds up to 1 GHz, which provides the computational power necessary to support complex operating systems, such as Linux, Android, and Windows Embedded Compact 7.

Key Features:

  • High-Performance Dual-Core: Integrates two ARM Cortex-A9 cores with a frequency of up to 1 GHz, delivering the processing power required for multitasking and demanding applications.
  • 3D Graphics Acceleration: Equipped with a 3D graphics processor that supports OpenGL® ES 2.0, enabling stunning visual experiences for gaming and user interfaces.
  • 2D Graphics Acceleration: Comes with a separate 2D accelerator for enhanced UI performance and lower power consumption.
  • Video Processing Unit: Features a multi-format HD video decoder and encoder that supports up to 1080p video processing, making it ideal for multimedia applications.
  • Integrated Multimedia: Includes HDMI v1.4, LVDS, MIPI-DSI, and MIPI-CSI2 interfaces for flexible connectivity with various display and camera modules.
  • Connectivity: Offers a range of interfaces including Dual CAN, Dual USB 2.0 OTG, Ethernet, and multiple UART, SPI, and I2C connections.
  • Advanced Security: Comes with a suite of security features including cryptographic acceleration, secure boot, and random number generation to ensure system integrity and protect sensitive data.
  • Energy Efficient: Designed with power-saving features that make it suitable for battery-powered devices, reducing overall power consumption without compromising performance.

Applications:

The versatility of the MCIMX6L3DVN10AA processor makes it an excellent choice for a broad range of applications, including:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Smart Home Devices
  • Medical Devices
  • Portable Navigation
  • Advanced Human-Machine Interfaces (HMIs)
  • Point-of-Sale (POS) Systems

With its advanced features and robust processing capabilities, the MCIMX6L3DVN10AA from NXP is a powerful solution for developers looking to create sophisticated devices with rich user experiences.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5114 $73.5342
6+ $20.1120 $120.6720
9+ $19.4837 $175.3533
13+ $18.8554 $245.1202
16+ $18.2271 $291.6336
22+ $16.3409 $359.4998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess