EN
  • EN
  • DE

UCC27201AEVM-328

Part No UCC27201AEVM-328
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description UCC27201AEVM-328 / UCC27201A High and Low Side Driver (External FET) Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function High and Low Side Driver (External FET)
Utilized IC / Part UCC27201A
Supplied Contents Board(s)
Base Product Number UCC27201
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-49283,UCC27201AEVM-328-ND
Standard Package 1
Win Source Part Number 1102032-UCC27201AEVM-328
Ultra Librarian 3D Model Ultra Librarian UCC27201AEVM-328 CAD Model

Description

The UCC27201AEVM-328 from Texas Instruments is a high-performance evaluation module designed for testing the capabilities and features of the UCC27201A high-side and low-side driver. This evaluation module is tailored for power engineers and designers who are looking to optimize their systems that require efficient and reliable high-voltage gate drive solutions.

Key Features

  • High-Voltage Gate Driver: The UCC27201AEVM-328 is equipped with the UCC27201A driver, which can handle up to 120V on its high-side and low-side channels, making it suitable for a wide range of power applications.
  • Dual Output: The module can drive both N-channel and P-channel MOSFETs or IGBTs, providing versatility in designing various types of power circuits.
  • High Drive Strength: With peak source and sink currents of 4A and 4A respectively, the UCC27201AEVM-328 can effectively switch power devices at high speeds, reducing switching losses and improving overall efficiency.
  • Isolated Power Supply: The evaluation module includes an isolated power supply, which is critical for testing high-side gate drive applications safely and effectively.
  • Comprehensive Protection Features: The UCC27201A driver comes with under-voltage lockout, over-current protection, and thermal shutdown, ensuring reliable operation under various conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Motor Control
  • Power Inverters
  • DC-DC Converters
  • Class-D Audio Amplifiers

Design and Layout

The UCC27201AEVM-328 features a compact and intuitive layout, designed to provide easy access to all critical test points and connectors. This facilitates quick setup and evaluation, allowing designers to focus on performance testing and optimization. The evaluation module also includes onboard resistors and capacitors that are configurable to match specific application requirements, providing a flexible platform for experimentation and design validation.

Support and Resources

Users of the UCC27201AEVM-328 are supported by Texas Instruments with comprehensive documentation, including a user guide, schematic diagrams, bill of materials, and application notes. Additionally, TI's online support community and technical resources are available to assist with any questions or design challenges that may arise during the evaluation process.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess