EN
  • EN
  • DE

MCIMX6D5EYM10AC

Part No MCIMX6D5EYM10AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Dual ARM Cortex A9 0.04um 624-Pin FCBGA Tray / IC MPU I.MX6D 1.0GHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6D
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -20°C ~ 105°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-FBGA, FCBGA
Manufacturer Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788240-MCIMX6D5EYM10AC
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6D
Introduction Date October 18, 2012
ECCN 5A992
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EYM10AC CAD Model

Description

Product Overview: NXP MCIMX6D5EYM10AC

The NXP MCIMX6D5EYM10AC is a high-performance, energy-efficient processor designed for a range of multimedia and display applications. As part of the i.MX 6Dual series, this processor is built on ARM® Cortex®-A9 technology, offering a dual-core platform that runs at a speed of up to 1GHz. This makes it an ideal choice for developers looking to create sophisticated graphical user interfaces, immersive multimedia applications, and responsive user experiences.

Key Features:

  • Processor Core: Dual ARM® Cortex®-A9 cores, capable of speeds up to 1GHz for powerful computing performance.
  • Graphics Processing: Integrated 2D and 3D graphics engines provide advanced graphical capabilities, supporting high-definition video processing and rich visual effects.
  • Memory: Comes with support for DDR3, DDR3L, LPDDR2, allowing for flexible memory solutions to match application requirements.
  • Connectivity: Features a range of interfaces including HDMI 1.4, PCI Express, and Gigabit Ethernet for comprehensive external connectivity.
  • Audio: Includes high-quality audio interfaces such as I2S, AC97, SPDIF, and MLBA for a rich audio experience in multimedia applications.
  • Advanced Security: Equipped with advanced security features such as secure boot, cryptographic acceleration, and tamper detection, ensuring secure operation and data protection.
  • Power Efficiency: Designed with power-saving features that enable extended battery life and reduced energy consumption for portable and embedded devices.

Applications:

The MCIMX6D5EYM10AC is versatile and can be used in a wide range of applications including:

  • Advanced Industrial Control
  • Automotive Infotainment Systems
  • Smart Home Automation
  • Interactive Kiosks
  • Healthcare Devices
  • High-End Wearables

With its robust processing power, rich multimedia features, and energy efficiency, the NXP MCIMX6D5EYM10AC processor provides a scalable solution for complex applications requiring advanced performance and connectivity. Its security features make it a trustworthy choice for applications where data integrity and system security are of utmost importance.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8918 $80.8918
2+ $66.3728 $132.7456
3+ $64.2986 $192.8958
4+ $62.2245 $248.8980
5+ $60.1503 $300.7515
7+ $53.9279 $377.4953
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess