EN
  • EN
  • DE

MCIMX283DVM4BR2

Part No MCIMX283DVM4BR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX28 454MHZ 289MAPBGA  /  ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX28
Package Tape & Reel
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -20°C ~ 70°C (TA)
Security Features Boot Security, Cryptography, Hardware ID
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Base Product Number MCIMX283
Other Names 568-15038-2,568-15038-6,935314285518,568-15038-1,MCIMX283DVM4BR2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261908-MCIMX283DVM4BR2
Ultra Librarian 3D Model Ultra Librarian MCIMX283DVM4BR2 CAD Model

Description

Product Overview: MCIMX283DVM4BR2

The MCIMX283DVM4BR2 is a versatile and high-performance microprocessor from NXP's renowned i.MX28 family, designed to meet the demands of a wide range of industrial and consumer applications. This processor is built on the advanced ARM926EJ-S core, which operates at a speed of up to 454 MHz, providing a robust platform for embedded designers to develop complex and power-efficient products.

Key Features:

  • Core: ARM926EJ-S running at up to 454 MHz
  • Power Management: Integrated Power Management Unit (PMU) with DC-DC converter supporting a wide range of input voltages
  • Memory: On-chip 128KB SRAM, 16KB instruction cache, and 32KB data cache
  • Connectivity: Multiple connectivity options including Ethernet, USB, and CAN interfaces
  • Audio: Integrated audio interfaces for voice and music applications
  • Display: Supports LCD controllers for direct drive of TFT and STN displays
  • Security: Enhanced security features with secure boot and AES-128 encryption

Applications:

The MCIMX283DVM4BR2 is ideal for a range of applications, particularly those requiring a balance between performance and power consumption. It is well-suited for:

  • Industrial Control Systems
  • Smart Energy Solutions
  • Home Automation
  • Medical Devices
  • Automotive Infotainment

Reliability and Support:

NXP is known for its commitment to providing long-term support and reliability for its products. The MCIMX283DVM4BR2 is backed by comprehensive documentation, development tools, and a strong community of developers and engineers. This ensures that designers and manufacturers can confidently choose the MCIMX283DVM4BR2 for their critical projects, knowing they have the support to bring their products to market efficiently.

Conclusion:

With its powerful ARM core, integrated power management, and a suite of peripherals and interfaces, the MCIMX283DVM4BR2 from NXP stands out as a smart choice for developers looking to create advanced, connected, and secure embedded systems. Its versatility across various applications underscores its capability to drive innovation in the embedded space.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,542 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess