EN
  • EN
  • DE

MCIMX27VJP4A

Part No MCIMX27VJP4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processor | IC MPU I.MX27 400MHZ 404MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SAHARAH2
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -20°C ~ 85°C
Security Features Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Manufacturer Package 404-LFBGA
Supplier Device Package 404-MAPBGA (17x17)
Additional Interfaces 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART
Family Part Number MCIMX27
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220738-MCIMX27VJP4A
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX27VJP4A CAD Model

Description

NXP MCIMX27VJP4A Product Overview

The NXP MCIMX27VJP4A is a high-performance, power-efficient multimedia applications processor based on the ARM926EJ-S core. This advanced processor is part of NXP's i.MX27 series, which is designed to meet the requirements of the latest multimedia applications. The MCIMX27VJP4A is particularly well-suited for smart mobile devices, wireless PDAs, portable media players, and other embedded systems that demand robust multimedia capabilities.

Equipped with a 400 MHz ARM926EJ-S core, the MCIMX27VJP4A facilitates a rich user experience with its integrated PowerVR MBX Lite 3D graphics accelerator. This enables the processor to handle complex graphics and deliver smooth, high-quality visuals, making it an ideal choice for applications requiring advanced graphical interfaces or gaming capabilities.

The processor also features a comprehensive set of peripherals and interfaces, including support for high-speed USB 2.0 On-The-Go, an integrated security engine, and a CMOS sensor interface. These features make it possible for designers to create secure, high-speed, and multimedia-rich applications without the need for additional components, thereby reducing the overall system cost and complexity.

Audio capabilities are a standout feature of the MCIMX27VJP4A, with its dedicated hardware for voice and audio processing. This includes support for multiple audio codecs, ensuring high-quality sound for both playback and recording tasks. The device's audio subsystem is designed to handle a wide range of formats, making it versatile for multimedia applications that require top-notch audio performance.

Connectivity is a critical aspect of modern devices, and the MCIMX27VJP4A does not disappoint. It supports various wired and wireless communication protocols, including Bluetooth, Wi-Fi, and cellular networks, when paired with the appropriate external modules. This connectivity, combined with its powerful processing capabilities, makes the MCIMX27VJP4A a comprehensive solution for developers looking to create sophisticated, connected devices.

In summary, the NXP MCIMX27VJP4A is a feature-packed applications processor that delivers exceptional performance and versatility for a wide range of multimedia applications. Its integration of advanced graphics, audio, security, and connectivity features, along with its efficient ARM core, make it a compelling choice for designers aiming to build cutting-edge embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0025 $74.0025
2+ $60.7201 $121.4402
3+ $58.8225 $176.4675
5+ $56.9250 $284.6250
6+ $55.0276 $330.1656
8+ $49.3351 $394.6808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess